EN
  • EN
  • DE

CL201209T-1R0K-N

Part No CL201209T-1R0K-N
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1123455-CL201209T-1R0K-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CL201209T-1R0K-N CAD Model

Description

The Chilisin CL201209T-1R0K-N is a wire-wound chip inductor designed for high-frequency applications. It is characterized by its small size, high Q-factor, and excellent self-resonant frequency, making it suitable for various electronic circuits where inductance is required.

Applications:

  • RF Circuits
  • Wireless Communication Devices
  • Mobile Phones
  • GPS Modules
  • Bluetooth Devices
  • Matching networks
  • Filtering circuits

Features:

  • Small Size: 2012 (0805) package size allows for high-density mounting on circuit boards.
  • High Q-Factor: Provides low energy loss and high efficiency in resonant circuits.
  • Excellent Self-Resonant Frequency: Extends the useful frequency range of the inductor.
  • Wire-Wound Construction: Offers higher inductance values and better stability compared to multilayer inductors.
  • Tight Tolerance: Ensures consistent performance in demanding applications.

Benefits:

  • Improved Circuit Performance: High Q-factor and self-resonant frequency contribute to better signal quality.
  • Reduced Board Space: Small size allows for miniaturization of electronic devices.
  • Enhanced Reliability: Robust construction ensures long-term performance in harsh environments.
  • Simplified Circuit Design: Precise inductance values simplify the design process.
  • Lower Power Consumption: High efficiency minimizes energy loss in high-frequency applications.

Additional Details:

This inductor features a shielded construction to minimize electromagnetic interference (EMI). The inductance value is 1.0μH with a tolerance of 10%. It is designed for reflow soldering and is RoHS compliant. The operating temperature range is typically -40°C to +125°C. It's commonly used in impedance matching, filtering, and RF tuning circuits. Always refer to the manufacturer's datasheet for detailed specifications and recommended application guidelines. The "N" at the end of the part number likely refers to the packaging (e.g. tape and reel) for automated assembly.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Conexant Systems
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Broadcom Limited
Contact for details
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess