EN
  • EN
  • DE

D-110-41CS2885

Part No D-110-41CS2885
Manufacturer TE Connectivity
Catalog Terminals
Description Splice Terminal Solder Sleeve Shield Terminator 27.6mmx 3.2m Transparent Blue
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Insulation Insulated
Insulation Diameter 25.4 mm
Length 27.6 mm
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
RoHS Non-Compliant
Sealable No
Win Source Part Number 977467-D-110-41CS2885
Categories Terminals
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D-110-41CS2885 CAD Model

Description

The D-110-41CS2885 is a terminal manufactured by TE Connectivity. Terminals are essential components in electrical systems, providing a secure and reliable connection point between wires or components. This particular terminal is designed for specific applications within TE Connectivity's range of connection solutions.

Applications

  • Wire-to-wire connections in various electronic devices.
  • Cable assemblies for automotive applications.
  • Industrial control systems requiring robust connections.
  • Power distribution systems where reliable current transfer is critical.
  • Signal transmission in communication equipment.

Features

  • High conductivity material ensuring efficient current flow.
  • Durable construction for long-term reliability.
  • Secure locking mechanism to prevent accidental disconnections.
  • Corrosion-resistant plating to withstand harsh environments.
  • Optimized design for easy installation and crimping.

Benefits

  • Improved electrical performance due to low contact resistance.
  • Reduced downtime and maintenance costs due to reliable connections.
  • Enhanced safety by preventing loose connections and potential hazards.
  • Increased system efficiency through minimal energy loss.
  • Simplified assembly process with user-friendly design.

Additional Details

The D-110-41CS2885 terminal is typically made from a copper alloy, such as brass or phosphor bronze, and is often plated with tin or silver to improve conductivity and prevent corrosion. The specific dimensions and crimping specifications for this terminal can be found in the TE Connectivity product datasheet. It is designed to be used with a specific wire gauge range, ensuring proper crimping and a secure connection. Proper crimping tools and techniques are essential for achieving optimal performance and reliability with this terminal. This terminal is suited for applications where a reliable and durable electrical connection is required, making it a versatile component in various industries.

You May Also Be Interested in

TE Connectivity
POS-LOCK FAH-STECKH / 0.250" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Need more? Email Us
TE Connectivity
CONN BUTT SPLICE 8 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Need more? Email Us
TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.1787
NTE
PVC INS RING TERMINAL / Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Need more? Email Us
TE Connectivity
CONN TAB 20-22AWG CRIMP TIN / Tab Contact Tin 20-22 AWG Crimp
Lowest to $0.0324
TE Connectivity
CONN RING CIRC 16-22AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Lowest to $1.9906
Molex, LLC
Splice Terminal 17-23AWG 2.54mm 4.06mm Automotive T/R
Need more? Email Us
TE Connectivity
CONN MAG TERM 14-18AWG TAB / Terminal Magnetic Connector 14-18 AWG Tab
Lowest to $0.0176

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess