EN
  • EN
  • DE

CSR31343-0001-00000

Part No CSR31343-0001-00000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Power Connector Plug 9 Position Rack Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket
Contact Material Brass
Contact Plating Silver
ELV Compliant
Housing Color Black
Maximum Operating Temperature 212 °C
Min Operating Temperature -40 °C
Number of Positions 9
Number of Power Positions 2
Number of Signal Positions 7
RoHS Non-Compliant
Shielding No
Win Source Part Number 1038217-CSR31343-0001-00000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR31343-0001-00000 CAD Model

Description

TE Connectivity's CSR31343-0001-00000 is a Socket type Connector with 9 positions, 2 power positions, and 7 signal positions.

  • Manufacturer: TE Connectivity
  • Connector Type: Socket
  • Number of Positions: 9
  • Power Positions: 2
  • Signal Positions: 7
  • Contact Material: Brass
  • Contact Plating: Silver
  • Housing Color: Black
  • Shielding: No
  • Category: OEM Parts(C-E)
  • Popularity: Low
  • Maximum Operating Temperature: 212 °C
  • Minimum Operating Temperature: -40 °C
  • Compliance: ELV Compliant, Non-RoHS Compliant

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess