EN
  • EN
  • DE

CP9506-000

Part No CP9506-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC11513927
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052982-CP9506-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CP9506-000 CAD Model

Description

The CP9506-000 is a product manufactured by TE Connectivity, a global leader in connectivity and sensor solutions. Without further context, it is difficult to pinpoint the exact nature of this part. However, given TE Connectivity's product range, it is most likely a connector, terminal, or related component used in electrical or electronic applications.

Typical Applications for TE Connectivity Connectors/Terminals (likely use of CP9506-000):

  • Automotive: Used in automotive wiring harnesses, sensors, and control systems.
  • Industrial Automation: Employed in industrial machinery, control panels, and robotics.
  • Aerospace: Integrated into aircraft wiring, avionics systems, and communication equipment.
  • Data Communication: Used in network equipment, servers, and telecommunication systems.
  • Consumer Electronics: Found in various consumer devices, such as appliances, computers, and mobile phones.

General Features of TE Connectivity Connectors/Terminals (likely features of CP9506-000):

  • Durable Materials: Constructed from high-quality materials to withstand harsh environments.
  • Reliable Connections: Provides secure and reliable electrical connections.
  • Variety of Sizes and Configurations: Available in a wide range of sizes, shapes, and pin counts.
  • Easy Installation: Designed for easy and efficient installation.
  • Industry Standards Compliance: Meets relevant industry standards and certifications.

Benefits of Using TE Connectivity Connectors/Terminals (likely benefits of CP9506-000):

  • Improved Reliability: Ensures reliable electrical connections, reducing the risk of failures.
  • Enhanced Performance: Optimizes signal transmission and power delivery.
  • Reduced Downtime: Minimizes downtime due to connector-related issues.
  • Increased Safety: Provides safe and secure connections, preventing electrical hazards.
  • Cost Savings: Reduces maintenance costs and improves overall system efficiency.

Without detailed specifications, it is impossible to provide precise information on the CP9506-000. The component's specific material, dimensions, current rating, voltage rating, and mating compatibility would be found in the product's datasheet.

For detailed specifications and application notes, refer to the CP9506-000 product documentation from TE Connectivity.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess