EN
  • EN
  • DE

CP9020-000

Part No CP9020-000
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description FILTER LINE CABLES  /  2 Conductor Multi-Conductor Cable Black 20 AWG Braid
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr TE Connectivity Aerospace, Defense and Marine
Package Bulk
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 20 AWG
Conductor Strand 19/32
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.141" (3.58mm)
Shield Type Braid
Jacket Color Black
Voltage 600 V
Temperature Range - Operating 150°C
Jacket (Insulation) Thickness 0.0080" (0.203mm)
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Shield Material Copper, Tinned
Shield Coverage 85%
Base Product Number CP90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Standard Package 2,000
Win Source Part Number 1137254-CP9020-000
Ultra Librarian 3D Model Ultra Librarian CP9020-000 CAD Model

Description

This multi-conductor cable is a high-quality product from TE Connectivity Aerospace, Defense and Marine.

  • Voltage Rating: 600 V
  • Conductors: 2
  • Conductor Material: Copper, Tinned
  • Conductor Strand: 19/32
  • Shield Material: Copper, Tinned
  • Jacket Insulation Material: Ethylene Tetrafluoroethylene (ETFE)
  • Jacket Color: Black
  • Shield Type: Braid
  • Shield Coverage: 85%
  • Temperature Range: 150 degrees Celsius
  • Package: Bulk
  • Standard Packages: 2,000

You May Also Be Interested in

Belden Inc.
2 Fs Pr #22 Pp Frpvc Chr
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 1000' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
CABLE 70COND 22AWG SHLD 500' / 70 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 100' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Need more? Email Us
TE Connectivity
55PC CABLE / 6 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us
Alpha Wire
3C 1.5MM2 BRAID SHIELD 100 M / 3 Conductor Multi-Conductor Cable Clear 15 AWG Braid 328.1' (100.0m)
Need more? Email Us
Alpha Wire
CABLE 10COND 20AWG SHLD 100' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Need more? Email Us
Alpha Wire
1012409 SLATE 3000 = 3000 FT / 9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
XTRAGUARD2 Revitalized, 25120/15 Slate Bulk Ft 24AWG 7/32 15C Foilbraid
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess