EN
  • EN
  • DE

CN7057-000

Part No CN7057-000
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP DL STRND 20AWG WHT 55PC / 20 AWG Hook-Up, Dual Wall, Shielded Wire 19/32 White 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Cable Type Hook-Up, Dual Wall, Shielded
Wire Gauge 20 AWG
Conductor Strand 19/32
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.087" (2.21mm)
Jacket (Insulation) Thickness 0.006" (0.15mm)
Voltage 600V
Temperature Range - Operating 150°C
Jacket Color White
Base Product Number CN70
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.49.9000
Standard Package 1
Win Source Part Number 1052830-CN7057-000
Ultra Librarian 3D Model Ultra Librarian CN7057-000 CAD Model

Description

This is a Hook-Up Dual Wall Shielded Cable with a voltage rating of 600V.

  • Voltage Rating: 600V
  • Conductor Material: Copper, Tinned
  • Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
  • Jacket (Insulation) Diameter: 0.087" (2.21mm)
  • Jacket Color: White
  • Temperature Range - Operating: 150°C
  • Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
  • Packaging: Bulk
  • Standard Package: 1

You May Also Be Interested in

TE Connectivity
HOOK-UP DL STRND 20AWG WHT 5000' / 20 AWG Hook-Up, Dual Wall Wire 19/32 White 600V 5000' (1524.0m)
Lowest to $0.9600
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464
TE Connectivity
HOOK-UP DL STRND 20AWG BLK 500' / 20 AWG Hook-Up, Dual Wall Wire 19/32 Black 600V 500.0' (152.4m)
Need more? Email Us
Alpha Wire
HOOKUP STRND 18AWG WHT/ORG 1000' / 18 AWG Hook-Up Wire 7/26 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG WHITE 25'
Need more? Email Us
Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
TE Connectivity
Stranded wire [TE Connectivity] 2820203012 Stranded wire 7033290054890
Need more? Email Us
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us
Alpha Wire
HOOK-UP SOLID 20AWG GRN 100' / 20 AWG Hook-Up Wire Solid Green 300V 100.0' (30.5m)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess