EN
  • EN
  • DE

FLHTC0311-24-0CS3125

Part No FLHTC0311-24-0CS3125
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description FLEXLITE CABLE STRANDED / Hook-up Wire
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer TE Connectivity Raychem Cable Protection
Series *
Win Source Part Number 770859-FLHTC0311-24-0CS3125
Popularity Medium
Supply and Demand Status Limited
Family Name FLHTC0311
Introduction Date September 23, 2011
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian FLHTC0311-24-0CS3125 CAD Model

Description

TE Connectivity Raychem Cable Protection presents FLHTC0311, a family of cables and wires suitable for various applications.

  • Introduction Date: September 23, 2011
  • Country of Origin: United States of America
  • Estimated EOL Date: 2026
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Belden Inc.
HOOK-UP STRND 22AWG ORG 100'
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 18AWG WHT / 18 AWG Hook-Up, Dual Wall Wire 19/0.0098" White 750/1300V
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG RED 100'
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG VIOLET 1000' / 18 AWG Hook-Up Wire 19/30 Violet 300V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
Alpha Wire
HOOK-UP STRND 16AWG BRN 100' / 16 AWG Hook-Up Wire 26/30 Brown 1000V 100.0' (30.5m)
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG RED 100' / 18 AWG Hook-Up Wire 19/30 Red 300V 100.0' (30.5m)
Lowest to $6.6909
Belden Inc.
HOOK-UP STRND 22AWG RED 100'
Need more? Email Us
General Cable/Carol Brand
HOOK-UP WIRE GRAY STRAND 20AWG 5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess