EN
  • EN
  • DE

T4113012051-000

Part No T4113012051-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 5
Shell Size - Insert M12-5
Mounting Type Free Hanging (In-Line), Right Angle
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell
Shielding Shielded
Current Rating (Amps) 4A
Voltage Rating 60V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Brass, Nickel
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41130
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names -T4113012051-000-SI,A129293,T4113012051-000-ND,2266-T4113012051-000
Standard Package 1
Win Source Part Number 1038558-T4113012051-000
Ultra Librarian 3D Model Ultra Librarian T4113012051-000 CAD Model

Description

The T4113012051-000 is a 5-position M12 circular connector with a receptacle and male pins.

  • Positions: 5
  • Connector Type: M12 Circular
  • Gender: Receptacle, Male Pins
  • Voltage Rating: 60V
  • Current Rating: 4A
  • Ingress Protection: IP67 (Dust Tight and Waterproof)
  • Package: Bulk
  • Cable Opening: 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
  • Shell Size Insert: M12-5
  • Shielded: Yes
  • Backshell: Yes
  • Termination: Screws
  • Orientation: A
  • Mounting: Threaded
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess