EN
  • EN
  • DE

CM2831-000

Part No CM2831-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Connector Accessories Banding Backshell with Strap Size 13 45° Aluminum Alloy Cadmium Finish Olive Drab
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052500-CM2831-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM2831-000 CAD Model

Description

The CM2831-000 is a product from TE Connectivity, a global provider of connectivity and sensor solutions. Considering TE Connectivity's extensive product portfolio, and without more specifics, the CM2831-000 is likely a connector, cable assembly, or related accessory designed for specific electrical or electronic applications.

Typical Applications for TE Connectivity Connectors and Cable Assemblies (likely use of CM2831-000):

  • Industrial Equipment: Connecting sensors, actuators, and control systems in industrial automation.
  • Telecommunications: Interconnecting network equipment, fiber optic systems, and communication devices.
  • Medical Devices: Providing reliable connections in medical instruments and diagnostic equipment.
  • Aerospace and Defense: Used in aircraft, military vehicles, and communication systems for secure and reliable connections.
  • Data Centers: Connecting servers, storage devices, and networking components in data center environments.

General Features of TE Connectivity Connectors and Cable Assemblies (likely features of CM2831-000):

  • High Reliability: Designed for long-term performance in demanding environments.
  • Robust Construction: Built to withstand vibration, shock, and extreme temperatures.
  • Shielded Options: Available with shielding to minimize electromagnetic interference (EMI).
  • Customizable Designs: Can be customized to meet specific application requirements.
  • Compliance with Industry Standards: Meets relevant industry standards, such as RoHS and REACH.

Benefits of Using TE Connectivity Connectors and Cable Assemblies (likely benefits of CM2831-000):

  • Improved Signal Integrity: Minimizes signal loss and distortion for optimal performance.
  • Reduced Downtime: Ensures reliable connections, reducing the risk of system failures.
  • Simplified Installation: Designed for easy and efficient installation.
  • Enhanced Durability: Withstands harsh environmental conditions for long-term reliability.
  • Cost-Effective Solutions: Offers cost-effective solutions for various connectivity needs.

Pin configuration, cable length (if applicable), material composition, current and voltage ratings, and mating compatibility would all depend on the specific design and intended application of the CM2831-000. Without access to a datasheet or product specification, it is impossible to provide more specific details.

For detailed specifications and application notes, refer to the CM2831-000 product documentation from TE Connectivity.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1987
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess