EN
  • EN
  • DE

CK4113-000

Part No CK4113-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description CAB5 Soccle Plate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052088-CK4113-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CK4113-000 CAD Model

Description

CK4113-000 is a part number for a product manufactured by TE Connectivity. As TE Connectivity is a global leader in connectivity and sensor solutions, the CK4113-000 likely relates to a connector, sensor, or related component. Without precise information from datasheets or product documentation, we can still infer the potential characteristics based on TE Connectivity's typical product lines.

Potential Applications:

  • Automotive Applications: Connectors for automotive wiring harnesses, sensors for vehicle control systems.
  • Industrial Automation: Connectors for industrial machinery, sensors for process monitoring.
  • Aerospace and Defense: Ruggedized connectors and components for aerospace and military equipment.
  • Data Communications: Connectors and cable assemblies for networking and telecommunications infrastructure.
  • Consumer Electronics: Connectors and sensors for various consumer electronic devices.

Potential Features:

  • Durable Construction: Designed to withstand harsh environments and mechanical stress.
  • Reliable Connection: Secure mating interfaces to ensure stable signal transmission.
  • High-Performance Materials: Made from quality materials for optimal conductivity and corrosion resistance.
  • EMI/RFI Shielding: Protection against electromagnetic and radio frequency interference.
  • Compact Design: Space-saving design for integration into compact electronic devices.

Potential Benefits:

  • Improved Reliability: Reduces the risk of connection failures and ensures consistent performance.
  • Enhanced Performance: Optimizes signal transmission and data transfer rates.
  • Increased Durability: Provides long-lasting performance in demanding applications.
  • Simplified Installation: Designed for easy and efficient assembly.
  • Cost-Effective Solution: Offers a balance of performance and value.

Additional Details:

To determine the exact specifications and functionality of the CK4113-000, it is necessary to consult TE Connectivity’s product documentation or contact their customer support. Look for details on electrical characteristics, mechanical dimensions, environmental ratings, and compatible mating components. The CK series may designate a particular connector family, so searching using both the part number and 'CK series TE Connectivity' may yield further results. The 000 at the end of the part number might specify a particular finish or material.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess