EN
  • EN
  • DE

MAX6966AEE+T

Part No MAX6966AEE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 20MA 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Linear
Internal Switch(s) Yes
Number of Outputs 10
Voltage Supply MIN 2.25V
Voltage Supply MAX 3.6V
Voltage - Output 7V
Output Current per Channel 20mA
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 706202-MAX6966AEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6966
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6966AEE+T CAD Model

Description

Product Overview: MAX6966AEE+T from Maxim Integrated

The MAX6966AEE+T is a versatile and high-performance LED driver and I/O expander from Maxim Integrated, designed to cater to a wide range of applications requiring efficient control of LEDs or general-purpose I/O expansion. This compact, integrated solution is ideal for adding advanced functionality to microcontroller-based systems with minimal additional component count.

Key Features

  • 16-Port LED Driver: The device can drive up to 16 LEDs, providing constant-current sinking outputs that ensure uniform brightness across all connected LEDs.
  • Integrated I/O Expander: In addition to driving LEDs, the MAX6966AEE+T can function as a general-purpose I/O expander, enhancing the I/O capabilities of the host microcontroller.
  • Flexible PWM Intensity Control: Each output is equipped with individual PWM intensity control, allowing for precise brightness adjustment and sophisticated lighting effects.
  • Serial Interface: The device supports both I²C and SPI communication protocols, enabling easy interfacing with a variety of microcontrollers and allowing for daisy-chaining of multiple devices.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6966AEE+T minimizes power consumption, which is critical for battery-powered and portable applications.
  • Wide Operating Voltage: It operates over a broad voltage range of 2.0V to 5.5V, accommodating various system power rails.

Applications

The MAX6966AEE+T is suitable for a diverse array of applications, including:

  • LED status and indicator lighting
  • Keypad backlighting for mobile devices
  • Industrial control indicators
  • Automotive dashboard and button illumination
  • Home automation and smart lighting systems

Reliability and Packaging

Encased in a 16-pin QSOP package, the MAX6966AEE+T is designed for compact PCB layouts and is available in tape and reel form for automated assembly processes. Maxim Integrated ensures high reliability and performance consistency, making this driver a preferred choice for designers seeking a robust and efficient solution for their LED driving and I/O expansion needs.

With its combination of LED driving capabilities, I/O expansion, and flexible control options, the MAX6966AEE+T represents an excellent choice for engineers looking to enhance their system designs with advanced, yet easy-to-implement, lighting and interfacing solutions.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess