EN
  • EN
  • DE

MAX4691EGE+

Part No MAX4691EGE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 70Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Supply Voltage , Single (V+) 2.7V ~ 11V
Supply Voltage , Dual (V±) ±2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 300ns, 100ns
Charge Injection 0.1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 68pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -75dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN-EP (4x4)
Family Part Number MAX4691
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 704114-MAX4691EGE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4691EGE+ CAD Model

Description

MAX4691EGE+ Analog Multiplexer from Maxim Integrated

The MAX4691EGE+ is a high-performance, single-ended, 8-channel analog multiplexer from Maxim Integrated. It is designed to operate with a single +5V to +36V supply or dual ±4.5V to ±20V supplies, making it versatile for a wide range of applications. This device features low on-resistance (100Ω max) and low charge injection (10pC max), which makes it suitable for precision analog signal switching.

With its extended temperature range of -40°C to +85°C, the MAX4691EGE+ is reliable in various environmental conditions, ensuring consistent performance in both industrial and commercial settings. The multiplexer's high off-isolation (-75dB at 1MHz) and crosstalk (-100dB at 1MHz) specifications ensure that signals are cleanly and accurately routed without interference from other channels.

The MAX4691EGE+ is available in a 16-pin QSOP package and is lead(Pb)-free and RoHS compliant, addressing the needs for eco-friendly and regulation-compliant components in electronics design. Its ESD protection exceeds 2000V per the Human Body Model, providing robustness against electrostatic discharges during handling and operation.

Additionally, the device includes break-before-make switching action, which prevents momentary shorting when switching channels. This feature is critical in applications where signal integrity is paramount, such as in data acquisition systems, test equipment, and audio signal routing.

For designers and engineers looking for a reliable and high-quality analog multiplexer, the MAX4691EGE+ offers an excellent balance of performance, durability, and compliance. Its combination of low on-resistance, low charge injection, and high isolation makes it an ideal choice for precision applications where accuracy and signal fidelity are crucial.

Key Features:

  • Single +5V to +36V or dual ±4.5V to ±20V supply operation
  • Low on-resistance: 100Ω max
  • Low charge injection: 10pC max
  • Extended temperature range: -40°C to +85°C
  • High off-isolation: -75dB at 1MHz
  • Low crosstalk: -100dB at 1MHz
  • 16-pin QSOP package
  • Lead(Pb)-free and RoHS compliant
  • ESD protection >2000V
  • Break-before-make switching

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2436 $55.9620
100+ $1.0204 $102.0400
155+ $0.9886 $153.2330
210+ $0.9567 $200.9070
275+ $0.9248 $254.3200
365+ $0.8291 $302.6215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 515 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess