EN
  • EN
  • DE

CJ1804-000

Part No CJ1804-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Hook-up Wire A011122914CS3144L193 PRICE PER FOOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969232-CJ1804-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJ1804-000 CAD Model

Description

The TE Connectivity CJ1804-000 is a fiber optic cable manufactured by TE Connectivity.

  • Supply and Demand Status: Limited
  • Win Source Part Number: 969232
  • RoHS Compliant: No

You May Also Be Interested in

Freescale Semiconductor - NXP
RF POWER N-CHANNEL, MOSFET / RF Mosfet LDMOS 28 V 1.5 A 1.6GHz ~ 1.66GHz 19.7dB 32W NI-780S
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 40 Position Cable Assembly Rectangular Socket to Cable 0.168' (51.31mm, 2.02")
Need more? Email Us
TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.147' (45.00mm, 1.77")
Need more? Email Us
Samtec Inc.
Cable Assembly Discrete Wire 0.152m 23 POS Discrete Wire Housing to 23 POS Discrete Wire Housing RCP-RCP
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Panduit Corp
Wire Ducting & Raceways 12 Fiber OM4 Plenum Rated Female MTP/MP
Need more? Email Us
TE Connectivity
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess