EN
  • EN
  • DE
  • IT

MAX497CSE+T

Part No MAX497CSE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704349-MAX497CSE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX497CSE+T CAD Model

Description

Maxim Integrated MAX497CSE+T Precision Operational Amplifier

The MAX497CSE+T from Maxim Integrated is a high-precision operational amplifier that offers a perfect blend of features suitable for a wide range of applications requiring accurate signal conditioning. This operational amplifier is designed to provide low offset voltage, low noise, and low temperature drift, making it ideal for high-performance industrial, instrumentation, and medical applications.

With its single-supply operation ranging from +4.5V to +36V, or dual supplies of ±2.25V to ±18V, the MAX497CSE+T provides designers with flexibility in power supply selection. This operational amplifier boasts a low offset voltage of just 250µV (max) and an offset voltage drift of merely 3µV/°C (max), ensuring a stable performance over a wide temperature range.

The device's low noise density of 12nV/√Hz at 1kHz is particularly beneficial for applications that are sensitive to electrical noise, such as precision sensors and measurement equipment. Additionally, the MAX497CSE+T features a high gain-bandwidth product of 2.2MHz and a slew rate of 0.6V/µs, allowing it to handle a broad spectrum of frequencies with ease.

With its high open-loop gain of 120dB and common-mode rejection ratio (CMRR) of 120dB, the MAX497CSE+T ensures that common-mode signals are effectively rejected, preserving the integrity of the differential signal of interest. The power supply rejection ratio (PSRR) of 120dB further contributes to the operational amplifier's ability to maintain stable operation in the presence of power supply fluctuations.

The MAX497CSE+T comes in a compact 16-pin narrow SO package, making it suitable for space-constrained applications. The device also features short-circuit protection and an output current limit to enhance reliability and robustness in the field. Whether it's for precision data acquisition systems, battery-powered devices, or any other application requiring a high-precision op-amp, the MAX497CSE+T from Maxim Integrated is an excellent choice for designers seeking performance and quality.

For more detailed specifications and application support, designers are encouraged to refer to the comprehensive datasheets and technical documentation available from Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess