EN
  • EN
  • DE

FZN0505RTPF144

Part No FZN0505RTPF144
Manufacturer Panduit Corp
Catalog Cables, Wires Fiber Optic Cables
Description Wire Ducting & Raceways 12 Fiber OM4 Plenum Rated Female MTP/MP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155039-FZN0505RTPF144
Categories Cables, Wires Fiber Optic Cables
Manufacturer Panduit Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FZN0505RTPF144 CAD Model

Description

The FZN0505RTPF144 is a fiber optic patch cord manufactured by Panduit Corp. It's designed to provide a reliable and high-performance connection for fiber optic networks. This patch cord is commonly used in data centers, telecommunications networks, and other applications where high-speed data transmission is required.

Applications:

  • Data Centers: Connecting servers, switches, and storage devices.
  • Telecommunications Networks: Linking optical transceivers and distribution frames.
  • Enterprise Networks: Providing fiber connectivity within buildings and campuses.
  • FTTH (Fiber to the Home): Connecting optical network terminals (ONTs) to the central office.
  • SAN (Storage Area Networks): Enabling high-speed data transfer between storage devices.

Features:

  • High-quality connectors: Ensures low insertion loss and high return loss for optimal signal transmission.
  • Durable cable construction: Provides protection against physical damage and environmental factors.
  • Bend-insensitive fiber: Allows for tight bends without compromising signal integrity.
  • Pre-terminated connectors: Simplifies installation and reduces termination errors.

Benefits:

  • Reliable data transmission: High-quality components and construction ensure consistent and error-free data transfer.
  • Easy installation: Pre-terminated connectors and flexible cable make installation quick and easy.
  • Reduced downtime: Durable design and reliable performance minimize the risk of network outages.
  • Scalable network infrastructure: Fiber optic technology provides the bandwidth needed to support future network growth.

Additional Details:

The FZN0505RTPF144 features a specific connector type, cable length and fiber type (most likely single-mode or multi-mode). Consult the Panduit datasheet for precise specifications including insertion loss, return loss, cable diameter, and operating temperature range. The connectors are likely SC, LC, or similar industry-standard types. The cable jacket material is typically PVC or LSZH (Low Smoke Zero Halogen) for fire safety. The length is typically specified in meters or feet.

You May Also Be Interested in

Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
TE Connectivity
Splice Terminal Solder Sleeve Shield Terminator 19.10mm x 7.62mm Transparent Blue
Need more? Email Us
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
Amphenol
Hsd Fsz to Usb L=1080MM / Bag
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess