EN
  • EN
  • DE

SY10E143

Part No SY10E143
Manufacturer Micrel
Catalog Electronic Wholesale
Description 9-BIT HOLD REGISTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1262933-SY10E143
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10E143 CAD Model

Description

The SY10E143 is a high-speed, low-skew clock driver designed for use in various high-performance applications. Manufactured by Micrel, now Microchip Technology, it's part of the E100 logic family, known for its exceptional speed and minimal skew.

Applications:

  • Clock distribution networks in high-speed digital systems.
  • Data communication equipment.
  • ATE (Automatic Test Equipment).
  • High-performance workstations and servers.
  • Networking equipment (routers, switches).

Features:

  • Low output skew: Ensures minimal timing differences between output signals.
  • High bandwidth: Supports high-frequency clock signals.
  • Differential inputs and outputs: Provides noise immunity and signal integrity.
  • Voltage Compensation: Maintains performance across voltage variations.
  • Operating Temperature Range: Typically specified for industrial or commercial temperature ranges, ensuring reliable operation in diverse environments.
  • Package Type: Available in various surface-mount packages for efficient board assembly.

Benefits:

  • Improved system performance: Low skew and high bandwidth enable faster clock speeds and reduced timing uncertainties.
  • Reduced timing errors: Minimizes the risk of setup and hold time violations.
  • Enhanced signal integrity: Differential signaling improves noise immunity and reduces signal distortion.
  • Increased system reliability: Voltage compensation ensures stable performance over a range of operating conditions.
  • Simplified board layout: Smaller package options and reduced component count simplify PCB design and assembly.

The SY10E143 features differential inputs and outputs, allowing for use in noisy environments. It is often used to distribute clock signals across a circuit board with minimal degradation. The low skew characteristics are crucial in synchronous digital systems where timing accuracy is paramount. The device is designed to operate over a specified voltage range, and typically requires decoupling capacitors placed close to the power pins to maintain stable operation. It is frequently used in conjunction with termination resistors to minimize signal reflections and ensure signal integrity. The specific voltage and temperature ranges of operation should be consulted on the device's datasheet.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4797 $72.4797
2+ $59.4710 $118.9420
4+ $57.6126 $230.4504
5+ $55.7542 $278.7710
6+ $53.8958 $323.3748
8+ $48.3206 $386.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess