EN
  • EN
  • DE
  • IT

ST63-3-55-22-90

Part No ST63-3-55-22-90
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description SLDR SLEEVE WIRE-WIRE 0.17"/0.2"  /  Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Aerospace, Defense and Marine
Series SolderSleeve ST63
Package Bulk
Type Wire to Wire
Diameter 0.170" (4.32mm), 0.200" (5.08mm)
Length 0.650" (16.51mm)
Color Transparent - Blue
Features Pre-Installed Lead Wire
Base Product Number ST63
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Other Names A104770,601934000,601934-000
Standard Package 100
Win Source Part Number 1145706-ST63-3-55-22-90
Ultra Librarian 3D Model Ultra Librarian ST63-3-55-22-90 CAD Model

Description

The ST63-3-55-22-90 is a TE Connectivity manufactured terminal block. Terminal blocks are essential components used in electrical systems to provide a secure and organized method for connecting and distributing wiring. This particular model likely belongs to a larger series of terminal blocks offered by TE Connectivity, known for their reliability and durability in various industrial applications.

Applications

  • Industrial control panels
  • Power distribution systems
  • Telecommunications equipment
  • Building automation systems
  • HVAC systems

Features

  • Durable construction: Made from high-quality materials to withstand harsh environmental conditions.
  • Secure connections: Provides a reliable and stable connection for wires, minimizing the risk of disconnections.
  • Easy installation: Designed for quick and easy installation, reducing labor costs.
  • Modular design: Allows for flexible configuration and expansion.
  • Clearly marked terminals: Simplifies wiring and reduces the risk of errors.

Benefits

  • Improved safety: Reduces the risk of electrical hazards by providing secure and insulated connections.
  • Reduced downtime: Minimizes the risk of disconnections and failures, leading to less downtime.
  • Simplified maintenance: Makes it easier to troubleshoot and maintain electrical systems.
  • Increased efficiency: Improves the efficiency of electrical systems by providing a reliable and organized connection point.
  • Cost savings: Reduces labor costs and downtime, leading to overall cost savings.

Additional Details

While specific technical specifications require consulting the TE Connectivity datasheet for the ST63-3-55-22-90, typical terminal block specifications include wire gauge range, voltage rating, current rating, operating temperature, and insulation material. The number of poles (connection points) is also a critical specification. Consult the manufacturer's documentation for precise specifications.

You May Also Be Interested in

TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17/0.2"
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
Solder Sleeve
Need more? Email Us
TE Connectivity
(1 TO 1 SPLICES-CRIMP) SOLDERSHI
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.175/0.2\
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess