EN
  • EN
  • DE

SY100EL58ZCTR

Part No SY100EL58ZCTR
Manufacturer Micrel
Catalog Electronic Wholesale
Description 2:1 MULTIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1262836-SY100EL58ZCTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL58ZCTR CAD Model

Description

The SY100EL58ZCTR is a high-speed differential 2:1 multiplexer from Micrel (now Microchip Technology). It is designed for applications requiring fast signal switching and routing, particularly in high-performance communication and networking systems. This device offers excellent signal integrity and low propagation delay, making it suitable for demanding environments.

Applications:

  • Data Communication Systems: Used in high-speed data transmission equipment.
  • Networking Equipment: Employed in routers, switches, and other network devices.
  • Clock Distribution: Distributing clock signals with minimal skew and jitter.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other test instruments.
  • High-Performance Computing: Facilitating signal routing in high-speed computing systems.

Features:

  • High Speed Operation: Supports data rates up to several GHz.
  • Low Propagation Delay: Minimizes signal delay for high-speed applications.
  • Differential Inputs and Outputs: Provides excellent noise immunity.
  • 2:1 Multiplexer: Selects one of two input signals to be routed to the output.
  • PECL (Positive Emitter-Coupled Logic) Compatible: Designed for use in PECL systems.
  • Small Outline Package: Available in a compact package for space-saving designs.

Benefits:

  • Fast Signal Switching: Enables rapid switching between input signals.
  • Improved Signal Integrity: Differential signaling reduces noise and improves signal quality.
  • Reduced Skew and Jitter: Minimizes timing variations in clock distribution applications.
  • Easy Integration: Compatible with PECL logic levels, simplifying system design.
  • Space-Saving Design: Compact package allows for high-density board layouts.

The SY100EL58ZCTR multiplexer provides a high-performance solution for signal switching and routing in demanding applications. Its high speed, low propagation delay, and excellent signal integrity make it an ideal choice for data communication, networking, and test and measurement equipment.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess