EN
  • EN
  • DE

AMPEC0317-000

Part No AMPEC0317-000
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044767-AMPEC0317-000
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMPEC0317-000 CAD Model

Description

The AMPEC0317-000 is a product manufactured by TE Connectivity. Specific detailed information about this part number is limited, but it falls under TE Connectivity's extensive range of electrical and electronic connection solutions. TE Connectivity is a global provider of connectivity and sensor solutions for diverse industries, including automotive, aerospace, industrial, and communications.

Considering TE Connectivity's expertise, the AMPEC0317-000 likely fulfills a specific purpose within a larger system, perhaps related to signal transmission, power delivery, or device interconnection. Without precise specifications, defining its exact use is challenging, but understanding TE Connectivity’s areas of focus provides some context.

Possible Applications:

  • Automotive: Connecting various electronic components in vehicles.
  • Aerospace: Ensuring robust connections in avionics, entertainment systems, and other aircraft functions.
  • Industrial Equipment: Providing secure connections in machinery, control panels, and automation systems.
  • Communications: Enabling connections in telecommunications, data centers and networking equipment.

Potential Features:

  • Durable construction: Designed to withstand environmental factors and mechanical stress.
  • High Reliability: Engineered for stable performance over a long operational lifespan.
  • Precision Manufacturing: Manufactured to precise specifications for a reliable fit and proper function.
  • Material Composition: Utilizing appropriate materials for intended electrical and environmental performance.

Possible Benefits:

  • Improved System Performance: Reliable connections lead to more efficient operation.
  • Reduced Downtime: Durable components help minimize equipment downtime.
  • Improved Safety: Secure connections ensure safe and hazard-free operation.
  • Long-term Cost Savings: Reduced need for frequent replacement of low quality components.

As specific documentation for the AMPEC0317-000 is limited, its specific technical specifications such as voltage rating, current capacity, and operating temperature range cannot be conclusively stated. However, given TE Connectivity’s standing, it can be expected that this component meets or exceeds industry standards for quality and performance in its intended application.

You May Also Be Interested in

Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess