EN
  • EN
  • DE

AMPD58081-000

Part No AMPD58081-000
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044781-AMPD58081-000
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMPD58081-000 CAD Model

Description

The AMPD58081-000 is a component manufactured by TE Connectivity. While specific detailed information regarding this part number is limited, it can be understood as part of TE Connectivity's comprehensive range of electrical and electronic connectivity solutions. TE Connectivity is a global leader in providing solutions for various industries, including automotive, aerospace, industrial, and communications.

Given TE Connectivity's broad portfolio, the AMPD58081-000 likely plays a specific role within a more extensive system, possibly related to signal transmission, power delivery, or device interconnection. However, precise details of its application are challenging to determine without exact specifications. Understanding TE Connectivity's core business areas offers some contextual insight.

Possible Applications:

  • Automotive electronics: Connecting sensors, control units, and other electronic components in vehicles.
  • Aerospace systems: Providing reliable connections in avionics, in-flight systems, and other aircraft systems.
  • Industrial equipment: Ensuring secure connections in machinery, control panels, and automation systems.
  • Communication systems: Facilitating connections in telecommunications equipment, data centers, and networking devices.

Potential Features:

  • Durable Construction: Designed to withstand environmental conditions and mechanical stress.
  • High Reliability: Engineered for consistent performance over an extended service life.
  • Precise Manufacturing: Made to tight tolerances to ensure correct fit and function.
  • Material Composition: Utilizing materials appropriate for electrical and environmental needs.

Possible Benefits:

  • Enhanced System Performance: Reliable connections support optimal system operation.
  • Reduced Downtime: Durable components reduce the risk of failure.
  • Improved Safety: Secure connections prevent electrical hazards.
  • Long-Term Cost Savings: High-quality components minimize replacements.

Due to the limited availability of specific documentation for the AMPD58081-000, detailed technical specifications such as voltage rating, current capacity, and operating temperature range cannot be precisely determined. However, based on TE Connectivity’s reputation, this component is likely to meet or exceed industry standards for its intended application.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess