EN
  • EN
  • DE

SI-3008KWFE

Part No SI-3008KWFE
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 321142-SI-3008KWFE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-3008KWFE CAD Model

Description

The SI-3008KWFE is a low-dropout (LDO) regulator manufactured by Sanken Electric. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for various electronic applications where a consistent power supply is essential. It is known for its efficiency and ability to maintain a steady voltage even when the input voltage fluctuates or the load current changes.

Applications:

  • Microcontroller Power Supplies: Provides stable power for microcontrollers in embedded systems.
  • Consumer Electronics: Used in devices such as televisions, DVD players, and audio equipment.
  • Industrial Equipment: Powers sensors, actuators, and control circuits in industrial automation systems.
  • Automotive Applications: Found in automotive electronics, providing regulated power for various modules.
  • Battery-Powered Devices: Efficiently regulates voltage in portable devices, extending battery life.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, enhancing efficiency.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe limit, preventing overheating.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, ensuring reliable operation of connected devices.
  • Compact Package: Available in small surface-mount packages, minimizing board space requirements.

Benefits:

  • Stable Power Supply: Ensures consistent performance of connected devices by providing a regulated output voltage.
  • Enhanced Protection: Overcurrent and thermal shutdown features protect the regulator and connected circuits from damage.
  • Improved Efficiency: Low dropout voltage minimizes power loss, increasing overall system efficiency.
  • Reduced Size: Compact package allows for integration into small and densely populated circuit boards.
  • Extended Battery Life: Efficient regulation extends battery life in portable and battery-powered applications.

The SI-3008KWFE is designed for ease of use, typically requiring only a few external components for operation. It includes built-in protection features to prevent damage from overcurrent, overtemperature, and reverse polarity. The regulator is available in various fixed output voltage options, catering to a wide range of application requirements. Its high accuracy and stability make it suitable for critical applications where a precise voltage supply is essential. The device's small form factor and high efficiency make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess