Products specifications Report Issue?

Package Box
Product Status Active
Label Type Heat Shrinkable
Label Size 0.25" x 1.97" (6.4mm x 50.0mm)
Color Red
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Storage/Refrigeration Temperature -;5;9;7;10;8;3;4;2;1;19;216;135;2267;2080;1436;5073;3687;298;602124;277;4302;3617;600350;17;1712;484;2946;281;818;0;94542;81289;81297;79992;79991;79988;80240;81301;81303;81298;112719;94543;11392;112994;38227;9109;46566;9582;34642;34641;15364;8963;14177;8965;43417;43423;44681;1200;92526;43209;2918;38228;38229;34639;49532;6024;34640;53208;94545;80928;115658;85706;121074;43140;93197;100688;483;64222;56;91164;80241;80242;53776;112937;292;56202;56203;56204;56205;92905;92906;92907;125088;34643;5289;25895;46384;42290;11426;11497;46385;46567;92488;93198;20324;116032;121949;112935;41658;29531;1322;58525;43044;34647;260;43211;43212;43060;60164;128008;43139;9233;43141;130680;8977;15520;34644;34646;112934;39223;55090;119562;46568;86525;112938;42356;3539;14920;44392;42294;48754;44830;84020;42352;84018;112995;89572;94546;80243;112933;79987;128412;49767;8;62;61;3;2;839;263;29;265;241;250;4;1;17;0;2;1;1;333484;338571;347571;353720;353721;353722;353725;362639;362641;397564;401097;401098;401099;401100;407938;407992;407993;407994;409952;411610;421526;6925;751269;575037;9070;9075;575057;575058;473719;575059;473752;473753;473761;473762;746410;575060;9080;473754;473743;575061;575062;698877;9081;9082;9083;9214;9225;9230;9231;9318;9969;575063;473755;746411;746412;575064;473763;746413;10768;10791;10801;10851;10852;10918;11124;473553;575065;694820;694821;575066;575067;575068;513816;473756;746414;473742;473764;473765;513814;836294;473757;11142;746415;473745;575069;575070;575071;698878;11145;11146;11148;751270;11323;11873;452039;452040;452041;12298;12416;836029;12417;12418;12419;829612;12422;836028;829618;836027;12424;12425;12426;12428;12429;12430;12431;817028;816178;816187;830266;829271;830260;816171;842415;13106;13108;13333;13342;13368;13369;13463;575072;473766;575073;694822;575074;575075;575076;575077;575078;575079;473767;746416;575080;746417;473768;473769;513813;13573;836297;746418;473744;575081;575082;575083;752475;698879;13574;13575;13576;13577;13885;452042;452043;452044;813190;452045;453837;816162;829621;836030;836053;473770;575084;746419;575085;746420;748930;836031;14204;14205;14207;14209;14211;14212;690514;14213;690513;14214;829600;829623;14607;817029;816176;816422;829265;816173;816165;14882;14883;750265;750266;15580;575086;816160;816183;575087;746421;746422;575088;746423;770879;508032;15594;15931;575089;575090;694823;575091;751320;751321;445082;752476;575092;575093;575094;575095;575096;746424;15972;816168;746563;473772;473773;473774;513811;15976;746425;473746;575097;575098;575099;698880;15977;15980;15984;15987;15988;15990;15991;15993;15994;16065;16081;16134;16136;16141;16560;508033;490195;17244;817025;18131;829601;816172;816159;829604;816167;816174;816157;18422;18423;18942;575103;816175;508034;19277;19278;816163;829269;816180;19619;690515;575104;473715;698881;482539;575105;749636;746426;746427;746428;835509;836038;770873;840915;19884;19885;836039;836041;19888;19889;19891;19892;19895;19896;19898;432397;432401;19900;658229;19901;452046;452047;452048;20134;508035;513812;746430;746431;575106;20560;746432;698882;677847;20564;20745;20755;20822;20827;20842;20877;575107;749114;575108;694824;575109;575110;575112;473775;575113;575114;575115;501080;496199;473776;575116;575117;473777;21020;835408;473747;575118;836117;770875;21027;21028;21029;792758;748931;836035;748932;836037;21330;21332;21333;836040;836036;21336;21337;21338;21339;21340;21341;21342;21343;21615;452049;453840;453841;829599;829613;817026;816170;816185;829268;816182;830267;788382;22667;22779;575119;753150;508036;23321;816186;829620;508037;23597;23599;698883;746433;746434;575120;24213;746435;770870;24214;770877;840916;509473;690517;4
Ultra Librarian 3D Model Ultra Librarian 8372910001 CAD Model

Description

NULL

You May Also Be Interested in

Brady Corporation
SLEEVE, 0.5 IN DIA X 0.67 IN W / Black Heat Shrinkable Label 0.67" W x 0.50" Dia (17.0mm x 12.7mm); Cable O.D. 0.25" ~ 0.45" (6.4mm ~ 11.4mm)
Need more? Email Us
ECAD model for 2HX-500-2-BK-3
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.125" x 1.97" (3.2mm x 50.0mm)
Lowest to $1.0031
ECAD model for TMS-SCE-1/8-2.0-4
TE Connectivity
LABEL HEAT SHRINKABLE WHITE 1K / White Heat Shrinkable Label 1.00" x 1.97" (25.4mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-1K-1-2.0-9
TE Connectivity
LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Need more? Email Us
ECAD model for CM1948-000
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Lowest to $17.0173
ECAD model for HT-SCE-1/2-2.0-9
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
ECAD model for HX-SCE-2.5K-4.8-50-4
Brady Corporation
SLEEVE, 0.187 IN DIA X 2 IN W / Black Heat Shrinkable Label 2.00" W x 0.19" Dia (50.8mm x 4.8mm); Cable O.D. 0.06" ~ 0.15" (1.6mm ~ 3.8mm)
Need more? Email Us
ECAD model for 3FR-187-2-BK
TE Connectivity
LABEL HEAT SHRINKABLE VIOLET / Violet Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-3/16-2.0-7
Weidmuller
LABEL STANDARD 0.18" X 0.71" WHT
Need more? Email Us
ECAD model for 1718431044

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention