EN
  • EN
  • DE

TMS-SCE-1K-1-2.0-9

Part No TMS-SCE-1K-1-2.0-9
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE WHITE 1K / White Heat Shrinkable Label 1.00" x 1.97" (25.4mm x 50.0mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Manufacturer TE Connectivity Raychem Cable Protection
Packaging Reel - TR
Label Type Heat Shrinkable
Label Size 1.00" x 1.97" (25.4mm x 50.0mm)
Color White
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number TMS-SCE
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number 0253350001
Standard Package 1,000
Win Source Part Number 1334651-TMS-SCE-1K-1-2.0-9
Ultra Librarian 3D Model Ultra Librarian TMS-SCE-1K-1-2.0-9 CAD Model

Description

The TMS-SCE-1K-1-2.0-9 label from TE Connectivity Raychem Cable Protection is a heat shrinkable label made of polyolefin (PO) material that is flame retardant and irradiated.

  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Type: Heat Shrinkable Label
  • Material: Polyolefin (PO)
  • Features: Flame Retardant, Irradiated
  • Label Size: 1.00 inches x 1.97 inches (25.4mm x 50.0mm)
  • Color: White
  • Printer Compatibility: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 thermal transfer printers
  • Temperature Range: -55°C to 135°C
  • Standard Package: 1000
  • ECCN: EAR99
  • ROHS: ROHS3 compliant

You May Also Be Interested in

TE Connectivity
TMS-SCE-F1K-3/8-2
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2-
Need more? Email Us
TE Connectivity
TMS-SCE-1K-1-1/2-S2C150-4-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Si
Need more? Email Us
TE Connectivity
D-SCE-1K-2.4-50-S1-8-CS8766
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
CSL-03418P-9
Need more? Email Us
TE Connectivity
EET-1938P-9
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess