EN
  • EN
  • DE

CM1948-000

Part No CM1948-000
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series D-SCE
Package Box
Label Type Heat Shrinkable
Base Product Number CM19
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names D-SCE-1K-3.2-50-7-CS7834
Standard Package 1,000
Win Source Part Number 1221809-CM1948-000
Ultra Librarian 3D Model Ultra Librarian CM1948-000 CAD Model

Description

This cable management label, part number 1221809-CM1948-000, is part of the D-SCE series manufactured by TE Connectivity Raychem Cable Protection.

  • Package: Box
  • Package Quantity: 1000
  • Color: N/A
  • Material: N/A
  • Operating Temperature: N/A
  • ECCN: EAR99
  • Alternative Parts: Available
  • HTSUS: 3926.90.9985

You May Also Be Interested in

TE Connectivity
Yellow Heat Shrinkable Label 0.75" x 1.97" (19.0mm x 50.0mm)
Need more? Email Us
TE Connectivity
TTVF125WE-100NTR / Label
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE BLACK / Black Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Lowest to $7.4128
TE Connectivity
SP050100WE10 / Label
Need more? Email Us
Brady Corporation
XPERT SELFLAM WT 1.5"X1.5"X.5" W / White, Transparent Self Laminating Label 1.50" W x 1.50" L (38.1mm x 38.1mm)
Need more? Email Us
Brady Corporation
LABEL 2.5" H X 1.5" W 1=100PCS / White, Transparent Self Laminating Label 1.50" W x 2.50" L (38.1mm x 63.5mm)
Lowest to $108.1907
TE Connectivity
LABEL HEAT SHRINKABLE BLACK / Black Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Need more? Email Us
TE Connectivity
HEATSHRINK LBL .187" PRESCORE YL / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
Brady Corporation
SLEEVE, 1 IN DIA X 2 IN W / Label
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess