EN
  • EN
  • DE

HT-SCE-1/2-2.0-9

Part No HT-SCE-1/2-2.0-9
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Manufacturer TE Connectivity Raychem Cable Protection
Packaging Box
Label Type Heat Shrinkable
Label Size 0.50" x 1.97" (12.7mm x 50.0mm)
Color White
Material Fluoropolymer, Flame Retardant, Fluid Resistant
For Use With/Related Products T312M Thermal Transfer Printer
Temperature Range - Operating -55°C ~ 225°C
Base Product Number HT-SCE
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number 4117110001-ND,1193105-3,4117110001
Standard Package 250
Win Source Part Number 1334635-HT-SCE-1/2-2.0-9
Ultra Librarian 3D Model Ultra Librarian HT-SCE-1/2-2.0-9 CAD Model

Description

The TE Connectivity Raychem Cable Protection HT-SCE-1/2-2.0-9 label is a heat shrinkable label that is designed for use with T312M Thermal Transfer Printer.

  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Type: Heat Shrinkable Label
  • Printer Compatibility: T312M Thermal Transfer Printer
  • Color: White
  • Label Size: 0.50 inches x 1.97 inches (12.7mm x 50.0mm)
  • Material: Fluoropolymer
  • Features: Flame Retardant, Fluid Resistant
  • Temperature Range: -55°C ~ 225°C
  • Standard Package: 250
  • RoHS: RoHS3 compliant
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 3926.90.9985
  • Other Part Numbers: 4117110001-ND, 1193105-3, and 4117110001

You May Also Be Interested in

TE Connectivity
LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABL 1X1.97" WHT / White Heat Shrinkable Label 1.00" x 1.97" (25.4mm x 50.0mm)
Need more? Email Us
Brady Corporation
XPERT SELFLAM WT 1.5"X1.5"X.5" W / White, Transparent Self Laminating Label 1.50" W x 1.50" L (38.1mm x 38.1mm)
Need more? Email Us
Brady Corporation
SLEEVE, 0.5 IN DIA X 0.67 IN W / Black Heat Shrinkable Label 0.67" W x 0.50" Dia (17.0mm x 12.7mm); Cable O.D. 0.25" ~ 0.45" (6.4mm ~ 11.4mm)
Need more? Email Us
TE Connectivity
TP-WEINERTST-0.625 / Label
Need more? Email Us
TE Connectivity
Yellow Heat Shrinkable Label 0.75" x 1.97" (19.0mm x 50.0mm)
Need more? Email Us
TE Connectivity
Yellow Heat Shrinkable Label 0.25" W x 1.97" Dia (6.4mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
Need more? Email Us
TE Connectivity
TTVF125WE-100NTR / Label
Need more? Email Us
Brady Corporation
SLEEVE, 1 IN DIA X 2 IN W / Label
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1940 $60.7760
9+ $12.4669 $112.2021
13+ $12.0773 $157.0049
18+ $11.6877 $210.3786
23+ $11.2981 $259.8563
30+ $10.1293 $303.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess