EN
  • EN
  • DE

TMS-SCE-1/8-2.0-4

Part No TMS-SCE-1/8-2.0-4
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.125" x 1.97" (3.2mm x 50.0mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series TMS-SCE
Package Cut Tape (CT),Tape & Box (TB)
Label Type Heat Shrinkable
Label Size 0.125" x 1.97" (3.2mm x 50.0mm)
Color Yellow
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number TMS-SCE
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names TMS-SCE-1/8-2.0-4TB,6418370001,TMS-SCE-1/8-2.0-4-ND,TMS-SCE-1/8-2.0-4CT,6-1195072-6
Standard Package 250
Win Source Part Number 1056611-TMS-SCE-1/8-2.0-4
Ultra Librarian 3D Model Ultra Librarian TMS-SCE-1/8-2.0-4 CAD Model

Description

The TMS-SCE-1/8-2.0-4 is a label manufactured by TE Connectivity Raychem Cable Protection. TMS-SCE-1/8-2.0-4 from TE Connectivity Raychem Cable Protection.

  • Label Size: 0.125" x 1.97"
  • Suitable Printers: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
  • Material: Polyolefin
  • Feature: Flame Retardant
  • Temperature Range: -55°C to 135°C

You May Also Be Interested in

TE Connectivity
D-SCE-25-50-S2C150-9-CS876
Need more? Email Us
TE Connectivity
HT-SCE-2.5K-1/4-0-PB-CS778
Need more? Email Us
TE Connectivity
TMS-SCE-F1K-3/8-2
Need more? Email Us
TE Connectivity
Wire Labels & Markers RPS-1K-16-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HT-SCE-1-1
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-1/
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/2
Need more? Email Us
TE Connectivity
TMS-SCE-1K-2-9-PB-CS7783
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8956 $53.7360
140+ $0.7348 $102.8720
215+ $0.7119 $153.0585
295+ $0.6889 $203.2255
380+ $0.6660 $253.0800
505+ $0.5971 $301.5355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess