EN
  • EN
  • DE
  • IT

82A0122-26-6/9

Part No 82A0122-26-6/9
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description CABLE 2COND 26AWG 2000 FT  /  2 (1 Pair Twisted) Conductor Multi-Conductor Cable 26 AWG 2000.0' (609.6m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair Twisted)
Wire Gauge 26 AWG
Conductor Strand 63/44
Conductor Material Copper, Silver Coated
Jacket (Insulation) Diameter 0.066" (1.68mm)
Length 2000.0' (609.6m)
Voltage 600 V
Temperature Range - Operating 150°C
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Base Product Number 82A0122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names CM2694-000
Standard Package 1
Win Source Part Number 1052498-82A0122-26-6/9
Ultra Librarian 3D Model Ultra Librarian 82A0122-26-6/9 CAD Model

Description

The 82A0122-26-6/9 is a multi-conductor cable manufactured by TE Connectivity Raychem Cable Protection.

  • Wire Gauge: 26 AWG
  • Length: 2000.0' (609.6m)
  • Conductors: 2 (1 pair twisted)
  • Voltage Rating: 600 V
  • RoHS Compliant: Yes
  • Operating Temperature: 150°C
  • Also known as: CM2694-000

You May Also Be Interested in

Alpha Wire
CABLE 10COND 20AWG SHLD 100' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Need more? Email Us
TE Connectivity
55PC CABLE / 6 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us
Alpha Wire
Series Xm, XM1203K Black Bulk Ft 12AWG 3C Black Cond Unshielded
Need more? Email Us
Belden Inc.
CABLE 8COND 22AWG CHRM SHD 5000' / 8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 5000' (1524.0m)
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 100' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 1000' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG
Need more? Email Us
Alpha Wire
3C 1.5MM2 BRAID SHIELD 100 M / 3 Conductor Multi-Conductor Cable Clear 15 AWG Braid 328.1' (100.0m)
Need more? Email Us
Alpha Wire
CABLE 8COND 20AWG SHLD 100'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess