EN
  • EN
  • DE

SM06B-SURS-TF(LF)

Part No SM06B-SURS-TF(LF)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 759766-SM06B-SURS-TF(LF)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM06B-SURS-TF(LF) CAD Model

Description

The SM06B-SURS-TF(LF) is a 6-pin, 1.0mm pitch SMT (Surface Mount Technology) header connector from JST (Japan Solderless Terminal) Sales America Inc., part of the SUR series. It is designed for board-to-wire connections in compact electronic devices, offering a reliable and space-saving solution for connecting wire harnesses to PCBs (Printed Circuit Boards).

Applications

  • Consumer Electronics: Used for internal connections in devices like digital cameras, smartphones, and tablets.
  • Industrial Equipment: Employed in control panels, sensors, and other industrial equipment requiring compact connections.
  • Automotive Electronics: Integrated into automotive electronics systems for connecting various components.
  • Medical Devices: Used in medical devices where space and reliability are critical.
  • Robotics: Integrated into robotics systems for connecting sensors, actuators, and control systems.

Features

  • 6 Pins: Features 6 pins for signal and power connections.
  • 1.0mm Pitch: Compact 1.0mm pitch for high-density mounting.
  • SMT Mounting: Designed for surface mount soldering onto PCBs.
  • Surface Mount Header: Provides a header connection for wire harnesses.
  • Durable Construction: Made from high-quality materials for reliable performance.

Benefits

  • Compact Design: Saves valuable board space due to its small size and fine pitch.
  • Reliable Connection: Provides a secure and reliable connection between wires and PCBs.
  • Efficient Assembly: Facilitates efficient assembly through SMT mounting.
  • Versatile Application: Suitable for a wide range of applications requiring compact and reliable connections.
  • Cost-Effective: Offers a cost-effective solution for board-to-wire connections.

Additional Details

The SM06B-SURS-TF(LF) header is designed to mate with JST’s SUR series crimp style housings and contacts. The 'TF' in the part number usually designates the packaging (e.g., tape and reel for automated assembly). The '(LF)' suffix indicates that the connector is lead-free, compliant with RoHS standards. Proper soldering techniques are required for SMT components, and a reflow soldering process is generally used for attaching these connectors to the PCB. The connector body material is typically a high-temperature plastic suitable for reflow soldering temperatures. Mating force and unmating force are important considerations when designing with this connector.

You May Also Be Interested in

Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5054 $58.1210
280+ $0.4148 $116.1440
435+ $0.4019 $174.8265
595+ $0.3889 $231.3955
770+ $0.3758 $289.3660
1,030+ $0.3370 $347.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess