EN
  • EN
  • DE

0551000670

Part No 0551000670
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SERIAL I/O PLG 6POS SLD STR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Molex, LLC
Package Bulk
Product Status Active
Connector Style Plug
Connector Type Serial I/O
Number of Positions 6
Mounting Type Free Hanging (In-Line)
Termination Solder
Contact Finish Gold
Base Product Number 055100
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 847717-0551000670
Ultra Librarian 3D Model Ultra Librarian 0551000670 CAD Model

Description

The 847717-0551000670 pluggable connector assembly is a versatile and reliable solution for serial I/O connections.

  • Connector Type: Plug
  • Positions: 6
  • Termination: Solder
  • Contact Finish: Gold
  • Packaging: Bulk
  • Standard Package: 100 Pieces
  • Mounting: Free Hanging (In-Line)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS Code: 8536.69.8000

You May Also Be Interested in

Amphenol
CONN SAS PLUG 29POS SLD SMD / 29 Position SAS Plug Connector Solder Surface Mount
Lowest to $3.2617
Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
Phoenix Contact
12A 1x8P 8P 5.08mm Male Plug Green 8 Screw 1 P=5.08mm Headers, Plugs and Sockets RoHS
Lowest to $4.8314
Amphenol
CONN SAS RCPT 29POS SLD SMD
Lowest to $8.3656
Molex, LLC
IPASS(TM) RA REC 0.38AU 26 CKT
Lowest to $4.3014
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
Amphenol FCI
CONN MINI HD SAS RCPT 1X2 32P RA
Lowest to $94.7822
Molex, LLC
CONN MINI SAS RCPT 26POS SLD SMD / 26 Position SAS, Mini Receptacle Connector Solder Surface Mount
Need more? Email Us
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9851 $55.8808
18+ $5.7314 $103.1652
28+ $5.5523 $155.4644
38+ $5.3732 $204.1816
49+ $5.1941 $254.5109
65+ $4.6568 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,208 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess