Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr Pulse Electronics Network
Package Bulk
Connector Style Receptacle with Cage, Ganged (2x1)
Connector Type SFP
Number of Positions 40 (20 x 2)
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features Board Guide, EMI Shielded, Light Pipe
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Other Names 1840-1245,-SFP018-L,SFP018-L
Standard Package 96
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1294042-SFP018-L
Ultra Librarian 3D Model Ultra Librarian SFP018-L CAD Model

Description

The SFP018-L is a pluggable connector designed for use in a variety of electronic applications.

  • Connector Type: SFP
  • Positions: 40 (20 x 2)
  • Features: Board Guide, EMI Shielded, and Light Pipe
  • Termination: Press-Fit
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Package: Bulk
  • Connector Style: Receptacle with Cage, Ganged (2x1)
  • Mounting Type: Through Hole, Right Angle
  • Supplied By: Pulse Electronics Network
  • Also Known As: 1840-1245, -SFP018-L, and SFP018-L

You May Also Be Interested in

TE Connectivity
CONN RCPT ZSFP+ 160POS PRESS R/A / 160 (20 x 8) Position zSFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
ECAD model for 1-2339978-9
Amphenol
CONN SAS PLUG 29POS SLD SMD / 29 Position SAS Plug Connector Solder Surface Mount
Lowest to $10.9200
ECAD model for 10105989-001C-TRLF
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $10.6309
ECAD model for 2007464-1
TE Connectivity
SFP Solutions | CONN SFP CAGE PRESS-FIT R/A
Lowest to $1.9990
ECAD model for 1489669-1
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
ECAD model for 10099100-011LF
Hirose Electric Co Ltd
1mm Pitch Wire-to-Board Connectors supporting LVDS signal
Lowest to $3.6361
ECAD model for FX15-31S-0.5SV
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 51P R/A SMD / 51 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.5726
ECAD model for FX15S-51S-0.5SH
Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
ECAD model for 10137239-0011LF
Amphenol FCI
CONN RECEPT
Need more? Email Us
ECAD model for 10035690-002-4WLF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention