Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr Pulse Electronics Network
Package Bulk
Connector Style Cage, Ganged (1 x 10)
Connector Type SFP
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Other Names 1840-1247,SFPCAGE006-L,-SFPCAGE006-L
Standard Package 104
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1294044-SFPCAGE006-L
Ultra Librarian 3D Model Ultra Librarian SFPCAGE006-L CAD Model

Description

The SFP cage connector is an EMI shielded pluggable connector that can be used in various electronic devices.

  • Description: It is designed to provide a secure connection between the SFP module and the printed circuit board.
  • Connector Type: SFP
  • Termination: Press-Fit
  • Contact Finish Thickness: Not specified
  • Contact Finish: Not specified
  • Connector Style: Cage, Ganged (1 x 10)
  • Standard Package: Includes 104 connectors
  • Mounting Type: Through-Hole, Right-Angle
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.69.4040
  • Manufacturer: Pulse Electronics Network

You May Also Be Interested in

Amphenol
CONN SAS PLUG 29POS SLD SMD / 29 Position SAS Plug Connector Solder Surface Mount
Lowest to $10.9200
ECAD model for 10105989-001C-TRLF
TE Connectivity
CONN MINI HD SAS RCPT 36POS PCB / 36 Position SAS, Mini HD Receptacle Connector Press-Fit Through Hole
Lowest to $6.7955
ECAD model for 2227595-1
Molex, LLC
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $0.8864
ECAD model for 0744410010
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
ECAD model for 0757830032
TE Connectivity
SFP Solutions | CONN SFP CAGE PRESS-FIT R/A
Lowest to $1.9990
ECAD model for 1489669-1
Amphenol FCI
CONN RCPT SATA
Need more? Email Us
ECAD model for 10029065-001CLF
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 51P R/A SMD / 51 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.5726
ECAD model for FX15S-51S-0.5SH
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A / Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $3.3274
ECAD model for U77-A1618-2001
Hirose Electric Co Ltd
1mm Pitch Wire-to-Board Connectors supporting LVDS signal
Lowest to $3.6361
ECAD model for FX15-31S-0.5SV

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention