Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series AMPSEAL 16 HDSF
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 14-18 AWG
Contact Finish Tin
Contact Finish Thickness 100.0µin (2.54µm)
Base Product Number 776492
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363011-776492-2
Ultra Librarian 3D Model Ultra Librarian 776492-2 CAD Model

Description

The TE Connectivity AMP Connectors AMPSEAL 16 HDSF series offers reliable and high-performance rectangular connector contacts.

  • Base Product Number: 776492
  • Termination Type: Crimp
  • Wire Gauge: 14-18 AWG
  • Contact Finish: Tin
  • REACH Unaffected: Yes

You May Also Be Interested in

JST Sales America Inc.
CONN PIN 22-28AWG CRIMP TIN / Pin Contact Tin 22-28 AWG Crimp Stamped
Lowest to $0.0101
ECAD model for SCN-001T-1.0K
Panduit Corp
One Hole Metric Conductor Long Barrel 150Mm> 2R 120Mm> Class 5F/6F M20 Stud Hole / CONN TERM RECT RING 150MM #M20
Need more? Email Us
ECAD model for LCMB150-20-X
JST Sales America Inc.
CONN RCPT HSG 12POS 2.00MM / 12 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1799
ECAD model for PUDP-12V-S
Amphenol
CONN RCPT HSG 16POS 2.54MM / 16 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Need more? Email Us
ECAD model for 69176-016LF
Molex, LLC
CONN HEADER 2MM 7POS TIN
Need more? Email Us
ECAD model for 530140710
TE Connectivity
CONN SOCKET 28-30AWG CRIMP GOLD / Socket Contact Gold 28-30 AWG Crimp
Lowest to $0.2057
ECAD model for 1827569-2
Samtec Inc.
LOW PROFILE .025" SQUARE STRIPS
Need more? Email Us
ECAD model for CES-101-01-F-S
Harwin Inc.
Conn Unshrouded Header HDR 2 POS 2mm Solder ST Thru-Hole Bulk/Loose / 2 SIL VERT HDR
Need more? Email Us
ECAD model for M22-2010246
Samtec Inc.
Conn IDC Connector HDR 20 POS 1.27mm IDT RA Cable Mount Tube / .050 CABLE PLUG
Need more? Email Us
ECAD model for FFMD-10-01

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention