Products specifications Report Issue?

Connector Type Plug
Contact Type Male Pin
Number of Positions 4
Pitch 0.145" (3.68mm)
Number of Rows 2
Row Spacing 0.145" (3.68mm)
Mounting Type Free Hanging (In-Line)
Fastening Type Detent Lock
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1632985-770538-1
Ultra Librarian 3D Model Ultra Librarian 770538-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 6POS 5.00MM
Need more? Email Us
ECAD model for 3-1376393-4
Hirose Electric Co Ltd
CONN SOCKET HSG 4POS 2.20MM
Lowest to $0.5216
ECAD model for DF62W-4S-2.2C
Molex, LLC
Through Hole Circular Connector Housings RoHS
Lowest to $17.9284
ECAD model for 747540420
Boom Precision Electronics Co., Ltd.Zhejiang
Connector Housing 14 Position 2.5mm Pitch Single Row XH Series
Lowest to $0.0134
ECAD model for XH-14Y
Molex, LLC
CONN RCPT HSG 3POS 2.50MM
Lowest to $0.0783
ECAD model for 0511630300
Yazaki
Non-Latching P=4mm Rectangular Connector Housings RoHS
Lowest to $0.3267
ECAD model for 7283-1020
TE Connectivity
CONN PLUG HSG 2POS UNIV
Need more? Email Us
ECAD model for 1586851-1
IRISO
CONN RCPT HSG 28POS 2.00MM
Lowest to $1.3039
ECAD model for IMSA-13065S-2-28Y501
Sumitomo Electric
Rectangular Connector Housings RoHS
Lowest to $0.1467
ECAD model for 6098-5310

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention