EN
  • EN
  • DE

7283-1020

Part No 7283-1020
Manufacturer Yazaki
Catalog Rectangular Connector Housings
Description Non-Latching P=4mm Rectangular Connector Housings RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package P=4mm
With Wings Without Fins
With Locker Non-Latching
Ultra Librarian 3D Model Ultra Librarian 7283-1020 CAD Model

Description

The 0-0535845-6 offers a unique blend of performance, durability, and versatility. This component is designed to excel in various applications, providing users with consistent quality and reliability.

Features and Benefits

  • Enhanced Durability: Built to withstand harsh operational environments.
  • Compact and Lightweight: Ideal for portable and space-constrained applications.
  • Improved Efficiency: Minimizes energy consumption while maintaining performance.
  • Easy to Use: Simplifies assembly and integration into existing systems.

Applications

  • Renewable Energy: Utilized in solar panel systems and wind turbines.
  • Transportation: Used in avionics and railway systems.
  • Data Centers: Helps in efficient data handling and transmission.

Additional Details

The 0-0535845-6 is known for its superior performance and reliability, making it a preferred choice for mission-critical applications.

You May Also Be Interested in

JST Sales America Inc.
Connector Housing 30 Position 1mm Pitch Dual Row
Lowest to $0.2009
TE Connectivity
CONN PLUG HSG 3POS 10.16MM
Lowest to $2.9105
Sumitomo Electric
1x5P 1 5 Locking Rectangular Connector Housings RoHS
Lowest to $0.2620
TE Connectivity
CONN RCPT HSG 6POS 2.50MM
Lowest to $0.8004
Molex, LLC
Rectangular Connector Housings
Lowest to $1.9879
IRISO
CONN RCPT HSG 24POS 2.00MM
Lowest to $1.6773
Hirose Electric Co Ltd
CONN PLUG HSG 8POS 1.00MM
Lowest to $0.8105
Sumitomo Electric
Rectangular Connector Housings RoHS
Lowest to $0.1310
Sumitomo Electric
Rectangular Connector Housings RoHS
Lowest to $0.3232

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,560 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess