EN
  • EN
  • DE

XH-14Y

Part No XH-14Y
Manufacturer Boom Precision Electronics Co., Ltd.Zhejiang
Catalog Rectangular Connector Housings
Description Connector Housing 14 Position 2.5mm Pitch Single Row XH Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package P=2.5mm
Pitch 2.5mm
With Wings Without Fins
Pins Structure 1x14P
Reference Series XH
Number of Rows 1
Color White
Number of PINs Per Row 14
With Locker Non-Latching
Ultra Librarian 3D Model Ultra Librarian XH-14Y CAD Model

Description

Features and Benefits

  • Precision Fuse Rating: This product is rated for 1.5A, ensuring specific protection needs are met accurately.
  • Robust Performance: Effective under both normal and elevated stress conditions.
  • Quick Installation: Designed for ease of replacement and maintenance.

Applications and Projects

  • Battery Management Systems
  • Renewable Energy Systems
  • Power Supply Units

Additional Details

The 042901.5WRM offers exceptional current handling capabilities with minimal power dissipation, a critical trait for energy conservation in power-sensitive environments.

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 23POS
Lowest to $15.0368
TE Connectivity
CONN PLUG HSG 3POS BLK
Lowest to $2.3306
TE Connectivity
CONN PLUG HSG 16POS TAB
Lowest to $3.3757
Hirose Electric Co Ltd
CONN RCPT HSG 4POS 7.92MM
Lowest to $0.5842
TE Connectivity
CONN PLUG HSG 3POS 4.00MM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 10POS 4.14MM
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSG 6POS 5.08MM
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSG 8POS 14-20AWG
Need more? Email Us
TE Connectivity
REC, 4P, BLK, 600V, 1.28V, 4A DI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,720+ $0.0291 $50.0520
4,185+ $0.0239 $100.0215
6,495+ $0.0231 $150.0345
8,930+ $0.0224 $200.0320
11,575+ $0.0216 $250.0200
15,465+ $0.0194 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 1720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess