EN
  • EN
  • DE

745253-2-CUT-TAPE

Part No 745253-2-CUT-TAPE
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description NON FULL REEL OF 745253-2 20DF S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Qualification -;5;9;7;10;8;3;4;2;1;3642;664;609;339;623;4306;889;1678;300637;2243;492;601784;461;1195;26;1003;670;1124;1794;23;2403;277;600081;2201;666;600350;844;17;1508;484;601788;281;2464;818;0;5571;5572;5577;7460;18367;18327;1462;39385;5457;5544;5545;38756;120673;120676;120684;120689;24358;15929;53650;90;52410;81288;106155;106351;20760;38605;20759;1484;9582;20166;8607;77001;14580;67928;120705;67925;67929;47519;11179;20823;84618;81342;33244;33874;120709;4114;14565;36824;56;6183;65406;5319;4518;76405;56445;63663;63664;45060;18472;15883;15513;24181;15877;38660;38661;15895;15896;83122;33238;81353;14448;77000;99863;38673;4831;13281;41633;1289;1309;81840;94219;256;81293;120732;15853;34200;84752;38804;112630;112626;112625;112627;112629;260;25573;28773;25595;25640;28767;6206;24664;6205;38704;11549;111560;8;62;61;3;2;243;804;250;1;17;0;2;4;1;1;331842;346864;346930;370858;389095;389454;389457;391451;392399;402765;402766;407919;415943;1;331838;331840;380357;387327;387392;404675;404796;1;332685;334919;385017;405002;405010;405013;405037;405053;712698;405095;421595;39027;39036;282412;481894;478531;478530;25176;25182;32666;32668;782535;40011;128903;203439;211485;249939;281648;287865;64313;69925;69950;80644;84543;84565;90405;92698;94903;94922;95045;95203;103887;106200;106323;106352;110929;112786;114910;114935;114947;138082;141118;141128;141144;144082;146647;148142;148153;148159;148216;150918;152071;153765;153775;153842;159423;160543;160587;160596;163576;164746;164757;180759;182993;186519;192120;1;331850;366216;396333;396371;396380;396389;396393;396397;396439;396445;396446;712699;396450;396473;712700;396479;396608;1;319471;322862;322898;323230;333917;333922;333970;360441;380067;386549;408172;412241;1;350218;350796;825278;380059;402831;412237;412257;40778;45176;179759;230430;234589;64614;97874;104104;117550;138327;152302;161655;166242;180903;185054;192362;200487;212000;235726;247025;279584;285741;304001;67713;79482;83329;118962;139748;181824;1;347757;1;375798;1;788711;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian 745253-2-CUT-TAPE CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CONN PIN NICKEL SOLDER / Pin Contact Nickel Solder Power, Machined
Need more? Email Us
TE Connectivity
CONN PIN 18AWG SLD CUP GOLD
Lowest to $0.2978
TE Connectivity
CONN SOCKET 16-18AWG GOLD CRIMP
Lowest to $2.4909
TE Connectivity
CONN SOCKET 16-20AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN SCKT 16-20AWG NICKEL CRIMP / Socket Contact Nickel Crimp 16-20 AWG Power, Stamped
Lowest to $0.3071
TE Connectivity
Signal Contacts | CONN PIN 20-24AWG TIN CRIMP
Lowest to $1.8195
TE Connectivity
CONN SOCKET 26-30AWG TIN CRIMP / Socket Contact Tin Crimp 26-30 AWG Stamped
Lowest to $0.0631
TE Connectivity
CONN PIN 12-16 AWG 30GOLD CRIMP / Contact PIN 16 Size Crimp ST Cable Mount 12-16AWG T/R
Lowest to $13.2908
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP / Socket Contact Tin Crimp 18-22 AWG Stamped
Lowest to $0.0412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess