EN
  • EN
  • DE

ESDM2033MX4T5G

Part No ESDM2033MX4T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description DIODE BIDIR ESD X4DFN2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000325-ESDM2033MX4T5G
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 3.68V
Voltage - Clamping (Max) @ Ipp 6.5V (Typ)
Current - Peak Pulse (10/1000µs) 16A
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 5.5pF @ 1MHz (Max)
Operating Temperature -55°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package 2-DFN (0.6x0.3)
Manufacturer onsemi
Category Circuit Protection -Transient Voltage Suppressors (TVS)- TVS Diodes
Package Tape & Reel (TR)、 Cut Tape (CT)
Product Status Active
Product Status ESDM2033
Ultra Librarian 3D Model Ultra Librarian ESDM2033MX4T5G CAD Model

Description

Introducing the ESDM2033MX4T5G from ON Semiconductor

The ESDM2033MX4T5G is a state-of-the-art electronic component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product stands as a testament to the company's commitment to providing advanced solutions for a wide range of electronic applications. The ESDM2033MX4T5G is specifically engineered to offer superior protection against electrostatic discharge (ESD), which is crucial for the longevity and reliability of electronic devices.

Key Features

  • ESD Protection: The ESDM2033MX4T5G offers exceptional ESD protection, safeguarding sensitive circuitry from static electricity and sudden surges that can cause irreparable damage.
  • Compact Design: With its ultra-small package, the ESDM2033MX4T5G is ideal for space-constrained applications, allowing designers to incorporate ESD protection without compromising on form factor.
  • Low Clamping Voltage: This component provides a low clamping voltage, ensuring that any ESD event is quickly and effectively managed, minimizing the risk of damage to the protected device.
  • High Reliability: ON Semiconductor's rigorous manufacturing and testing processes ensure that the ESDM2033MX4T5G meets high standards of reliability, offering consistent performance over the product's lifespan.

Applications

The ESDM2033MX4T5G is versatile and can be used in a variety of applications where ESD protection is critical. Some common applications include:

  • Portable Electronics
  • Communication Systems
  • Computing Devices
  • Medical Equipment
  • Industrial Controls

Technical Specifications

The ESDM2033MX4T5G boasts impressive technical specifications that make it suitable for high-performance applications:

  • ESD Protection Voltage: Exceeds IEC61000-4-2 standard
  • Package: Ultra-small, leadless
  • Operating Temperature Range: -55°C to +125°C

In summary, the ESDM2033MX4T5G by ON Semiconductor is a compact, high-performance ESD protection device that is essential for safeguarding electronic components from electrostatic damage. Its small footprint, robust protection capabilities, and reliability make it an excellent choice for designers and engineers looking to enhance the durability and performance of their products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3617 $50.6380
340+ $0.2968 $100.9120
525+ $0.2875 $150.9375
720+ $0.2783 $200.3760
930+ $0.2690 $250.1700
1,245+ $0.2412 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess