EN
  • EN
  • DE

706491-000

Part No 706491-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC55PC7012-16-A906-3CS24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Orange
Number of Conductors 4
RoHS Compliant
Wire/Cable Diameter 6.22 mm
Win Source Part Number 1014868-706491-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 706491-000 CAD Model

Description

The TE Connectivity 1014868-706491-000 is a high-quality fiber optic cable that is designed to provide reliable and fast data transmission.

  • Shortage: Yes
  • Popularity: low
  • Counterfeiting Risk: Yes
  • RoHS Compliant: Yes
  • Wire/Cable Diameter: 6.22 mm

You May Also Be Interested in

TE Connectivity
Multi-Conductor Cables 8AWG 2C SPIR SHL 600V PRICE PER FT
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 16 Position Cable Assembly Rectangular Socket to Socket 1.29' (393.70mm)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55A0111-14-91
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
TE Connectivity
Cable 2 Conductor 20 AWG Spec 55A Tin Plated Copper Modified ETFE 600V White
Need more? Email Us
Amphenol
CBL 4POS MALE TO WIRE 23' / Cable Assembly 23.0' (7.00m)
Need more? Email Us
HellermannTyton
CBL TIE LOCKING GRAY 50LBS 1.28' / Standard, Locking Gray 4.33" (110.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess