EN
  • EN
  • DE
  • IT

BZX284-B47

Part No BZX284-B47
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description 47 V 0.4 W Silicon Unidirectional Voltage Regulator Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154535-BZX284-B47
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX284-B47 CAD Model

Description

The NXP BZX284-B47 is a high-precision, low-power voltage regulator diode designed to offer a stable zener voltage for a wide array of electronic applications. This product is a part of the BZX284 series, which is renowned for its reliability and efficiency in voltage regulation tasks.

Key Features

  • Zener Voltage: The BZX284-B47 provides a nominal zener voltage of 47V, making it suitable for providing reference voltages in various electronic circuits.
  • Power Dissipation: With a power dissipation of 400mW, this diode can handle moderate levels of power while maintaining its zener voltage within specified limits.
  • Package: The diode comes in a small SOD-110 surface-mounted device package, which is ideal for high-density PCB designs and helps in saving space on the circuit board.
  • Tolerance: It features a zener voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive components.
  • Temperature Stability: The BZX284-B47 offers excellent stability over a wide temperature range, which is crucial for applications that operate under varying environmental conditions.
  • Low Leakage Current: It is characterized by a low leakage current, enhancing the overall efficiency of the device and the circuits in which it is used.

Applications

The BZX284-B47 is versatile and can be employed in various applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Voltage reference sources
  • Switching power supplies
  • Consumer electronics

This product from NXP is designed for those who require a reliable and precise voltage regulation solution. Its robust construction and adherence to industry standards make the BZX284-B47 a solid choice for manufacturers and designers aiming to enhance the performance and stability of their electronic devices.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Conexant Systems
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Murata Electronics North America
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess