EN
  • EN
  • DE
  • IT

PTZ5.6A

Part No PTZ5.6A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 354567-PTZ5.6A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTZ5.6A CAD Model

Description

The PTZ5.6A is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide a stable reference voltage or protect electronic circuits from damaging voltage surges. Zener diodes find wide application in voltage regulation, overvoltage protection, and signal clipping within various electronic systems.

Applications

  • Voltage regulation in power supply designs
  • Overvoltage protection for sensitive electronic components
  • Signal clipping and wave shaping applications
  • Reference voltage generation for precision circuits
  • Transient voltage suppression in industrial and automotive systems

Features

  • Nominal Zener Voltage: 5.6V
  • Low reverse leakage current to minimize power loss
  • High surge current capability for robust protection
  • Compact surface-mount package for efficient board space utilization
  • High reliability for dependable performance

Benefits

  • Ensures stable and consistent voltage regulation, improving circuit performance.
  • Protects critical components from voltage spikes and surges, enhancing system durability.
  • Offers a small and efficient solution for voltage regulation and protection needs.
  • Increases the overall reliability and extends the lifespan of electronic devices.
  • Simplifies circuit design with easy implementation and integration.

Technical Specifications

The PTZ5.6A is typically packaged in a small surface mount package like SOD-323. Key specifications include a Zener voltage of 5.6V, a low reverse leakage current, and a specified surge current capability. Accurate specifications will depend on the specific production batch and can be found in the manufacturer's datasheet. Refer to the datasheet for detailed electrical, thermal, and dimensional characteristics for optimal use. Also, consider power dissipation during circuit design to prevent overheating and ensure reliable operation.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess