EN
  • EN
  • DE

7-6609959-9

Part No 7-6609959-9
Manufacturer TE Connectivity
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Mfr TE Connectivity Corcom Filters
Series P, Corcom
Package Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - IEC 10A
Voltage - IEC 120VAC
Current - UL 10A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial
Accomodates a Fuse Yes (Fuse Not Included)
Number of Positions 3
Mounting Type Panel Mount, Flange
Termination Quick Connect - 0.187" (4.7mm)
Features Interconnection Block, Shielded
Fuse Holder, Drawer Fuse Holder, Twin Fused
Panel Cutout Dimensions Rectangular - 28.45mm x 54.10mm
Approval Agency CSA, UL, VDE
Base Product Number 6609959
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1315235-7-6609959-9
Ultra Librarian 3D Model Ultra Librarian 7-6609959-9 CAD Model

Description

TE Connectivity Corcom Filters' P, Corcom series offers a high-quality power entry connector for your electronic needs.

  • Series: P, Corcom
  • Positions: 3
  • Current: 10A
  • Voltage (IEC): 120VAC
  • Voltage (UL): 250VAC
  • Feature: Interconnection block, shielded
  • Termination: Quick connect - 0.187 inches
  • Panel Cutout Dimension: 28.45mm x 54.10mm
  • Mounting: Panel mount with a flange

You May Also Be Interested in

TE Connectivity
ENHANCED PERFORMANCE, COMPACT RF
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
Molex, LLC
172448-0002 Molex Power to the Board MiniFitJr RA DR/Pegs Tin Glow Wire 2Ckt datasheet, inventory, & pricing.
Lowest to $0.7364
TE Connectivity
ENHANCED PERFORMANCE, COMPACT RF
Need more? Email Us
Molex, LLC
45984-4343 Molex Power to the Board LPH Rcpt Assy RtAn 0 04 Pwr 24 Sig Short datasheet, inventory, & pricing.
Lowest to $6.9851
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Plug Power Connectors
Lowest to $0.2911
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors
Lowest to $0.2620
TE Connectivity
AC Power Entry Modules M Series
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess