EN
  • EN
  • DE

7-188275-6

Part No 7-188275-6
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT 6POS 0.1 TIN SMD / 6 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Tin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr TE Connectivity
Series Micro-MaTch
Package Tape & Reel
Product Status Active
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 6
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Surface Mount
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.209" (5.30mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Pick and Place
Voltage Rating 100VDC
Applications Automotive, General Purpose
Insulation Material Polyamide (PA46), Nylon 4/6, Glass Filled
Contact Material Phosphor Bronze
Base Product Number 188275
Standard Package 900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 857078-7-188275-6
Ultra Librarian 3D Model Ultra Librarian 7-188275-6 CAD Model

Description

The 857079-71920-303LF is a female socket receptacle connector from the Dubox™ series by Amphenol.

  • Connector Type: Rectangular
  • Entry Type: Bottom or Top
  • Positions: 3
  • Termination: Solder
  • Fastening Type: Push-Pull
  • Contact Material: Phosphor Bronze
  • Applications: Automotive, General Purpose, Industrial, Telecommunications
  • Insulation Material: Thermoplastic with Glass Filling (UL94 V-0)
  • Board-to-Board Style: Yes
  • Pitch: 0.100" (2.54mm)
  • Contact Finish: Gold
  • Contact Finish Thickness (Mating): 30.0µin (0.76µm)
  • Contact Finish (Post): Tin (78.7µin/2.00µm)
  • Insulation Color: Blue
  • Mounting Type: Through Hole
  • Contact Length (Post): 0.122" (3.10mm)
  • Insulation Height: 0.335" (8.51mm)
  • Standard Package: 300 pcs

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
TE Connectivity
CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
Lowest to $0.0209
Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2341 $55.5345
100+ $1.0126 $101.2600
155+ $0.9809 $152.0395
215+ $0.9493 $204.0995
275+ $0.9177 $252.3675
365+ $0.8227 $300.2855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,665 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess