EN
  • EN
  • DE

CDCLVD1212RHAR

Part No CDCLVD1212RHAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:12 800MHZ 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input LVCMOS, LVDS, LVPECL
Output LVDS
Maximum Input Frequency 800MHz
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1028745-CDCLVD1212RHAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCLVD1212RHAR CAD Model

Description

Product Overview: Texas Instruments CDCLVD1212RHAR

The Texas Instruments CDCLVD1212RHAR is a high-performance, low-jitter clock buffer that delivers exceptional clock distribution solutions. This device is designed to meet the stringent requirements of today's advanced digital systems, offering both precision and reliability. It is a versatile component that can be used in a wide range of applications, including communications, data processing, and industrial markets.

Key Features

  • Low Voltage Differential Signaling (LVDS): The CDCLVD1212RHAR utilizes LVDS technology, which enables fast data transmission while minimizing electromagnetic interference (EMI) and power consumption.
  • Multiple Outputs: With 12 differential LVDS outputs, this device can drive multiple loads while maintaining signal integrity, making it ideal for complex systems requiring multiple synchronized clocks.
  • High Performance: The device boasts low additive phase jitter, typically less than 50 fs (femtoseconds), ensuring high-quality signal transmission essential for high-speed digital applications.
  • Flexibility: It supports a wide range of input clock frequencies, providing design flexibility and making it suitable for various applications.
  • Supply Voltage: The CDCLVD1212RHAR operates at a supply voltage of 2.5V or 3.3V, accommodating different system power requirements.
  • Operating Temperature Range: This clock buffer is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

Applications

The CDCLVD1212RHAR is ideal for multiple applications where accurate clock distribution is critical. These include:

  • Telecommunications equipment such as routers and switches
  • Data center servers and storage systems
  • Test and measurement equipment
  • Industrial control systems
  • High-speed digital signal processing (DSP) systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CDCLVD1212RHAR is no exception and is built to meet the high standards expected from TI products. Designers can trust this clock buffer to provide consistent performance and to help maintain the integrity of their digital systems.

Product Packaging

This device is available in a 32-pin VQFN (RHA) package, which is compact and suitable for space-constrained applications. The part number CDCLVD1212RHAR indicates the tape and reel packaging option, which facilitates automated assembly processes.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments official website or contact their local TI sales representative.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9773 $53.7957
21+ $4.9045 $102.9945
32+ $4.7512 $152.0384
44+ $4.5979 $202.3076
57+ $4.4447 $253.3479
76+ $3.9849 $302.8524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,578 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess