EN
  • EN
  • DE

H4CFM6DI

Part No H4CFM6DI
Manufacturer Amphenol Industrial Operations
Catalog Photovoltaic (Solar Panel) Connectors
Description CONN FMALE COUPLER PLUS 10AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Female Coupler
Coded, Keyed Plus
Features 10 AWG
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1634982-H4CFM6DI
Ultra Librarian 3D Model Ultra Librarian H4CFM6DI CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN MALE COUPLER PLUS 12AWG
Lowest to $3.8359
TE Connectivity
CONN FMALE COUPLR HSG PLUS
Lowest to $2.4463
Phoenix Contact
CONN MALE COUPLER
Need more? Email Us
Phoenix Contact
CONN MALE COUPLER
Need more? Email Us
TE Connectivity
CONN PIN CONTACT 10-12AWG TIN / Pin Contact Solar 10-12 AWG Tin
Need more? Email Us
Amphenol Industrial Operations
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us
TE Connectivity
CONN FMALE COUPLER PLUS 10-12AWG
Lowest to $1.2934
Amphenol Industrial Operations
6MM/10AWG SOCKET (MACHINED)
Need more? Email Us
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN SOCKET CONTACT 10-12AWG TIN
Lowest to $0.7558

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess