EN
  • EN
  • DE

7-1393161-3

Part No 7-1393161-3
Manufacturer TE Connectivity
Catalog Unclassified
Description RY78600  /  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr TE Connectivity Potter & Brumfield Relays
Series *
Package Bulk
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.41.0050
Other Names 2266-7-1393161-3
Standard Package 1
Win Source Part Number 1030744-7-1393161-3
Ultra Librarian 3D Model Ultra Librarian 7-1393161-3 CAD Model

Description

The 1030744-7-1393161-3 is a ceramic PTC resettable fuse designed by TE Connectivity Potter & Brumfield Relays.

  • Applications: Various
  • RoHS: Non-compliant
  • Packaging: Bulk
  • Package: Standard, 1
  • ECCN: EAR99
  • Height: Not Specified
  • Lead Spacing: Not Mentioned
  • Maximum Voltage: 240V
  • Maximum Current: 2.5A
  • Current Hold (Ih): 90mA
  • Current Trip (It): 190mA
  • Time to Trip: 1.2s
  • Package: 4-SMD
  • Temperature Range: -40°C to 85°C
  • Resistance @ 25°C (Typical): 50 ohms
  • REACH: Affected

You May Also Be Interested in

Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess