Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Win Source Part Number 237574-BTB16-700BW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB16-700BW CAD Model

Description

Product Overview: BTB16-700BW

The BTB16-700BW is a high-performance triac manufactured by STMicroelectronics, designed for use in a wide range of AC power control applications. This triac, which belongs to STMicroelectronics' Snubberless™ series, is capable of handling currents up to 16A and can withstand voltages up to 700V, making it a robust choice for challenging environments.

Key Features

  • Current Rating: The device can handle a maximum continuous on-state current of 16A, which is suitable for controlling most household or industrial loads.
  • Voltage Rating: With a maximum off-state voltage of 700V, the BTB16-700BW provides a high level of protection against voltage transients and allows control of high voltage applications.
  • Snubberless Technology: This triac features STMicroelectronics' Snubberless technology, which enables high commutation performances without the need for additional snubber circuitry.
  • Gate Trigger Current: A low gate trigger current (IGT) makes the BTB16-700BW easy to drive with a wide variety of gate circuits, providing flexibility in design.
  • Thermal Resistance: The device has a low thermal resistance, ensuring efficient heat dissipation and improved reliability.
  • Packages: Available in through-hole and surface-mount packages, this triac can be integrated into various PCB designs.

Applications

The versatility of the BTB16-700BW makes it an ideal choice for a range of applications, including:

  • Motor control circuits in power tools, kitchen appliances, and industrial machines.
  • Lighting dimmer systems for both residential and commercial settings.
  • Heating control systems in HVAC units and electric heaters.
  • Speed control for fans and other consumer electronics.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BTB16-700BW is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The triac's robustness makes it a preferred component for designers looking to create durable and long-lasting electronic products.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 4A DPAK
Lowest to $0.9173
ECAD model for BT136S-600,118
Littelfuse Inc.
TRIAC 600V 8A TO220
Need more? Email Us
ECAD model for Q6008L5TP
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
ECAD model for LX807DE
WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A TO92-3
Need more? Email Us
ECAD model for BTA2008-800D,412
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127
WeEn Semiconductors
NOW WEEN - BT236X-600 - 4 QUADRA
Need more? Email Us
ECAD model for BT236X-600,127
Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8479 $51.2622
43+ $2.3368 $100.4824
67+ $2.2637 $151.6679
92+ $2.1907 $201.5444
119+ $2.1177 $252.0063
159+ $1.8986 $301.8774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,650 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention