Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Multimate III+
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 20-24 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 66332
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363318-66332-8
Ultra Librarian 3D Model Ultra Librarian 66332-8 CAD Model

Description

The TE Connectivity AMP Connectors multi-purpose contact is a reliable component for various electronic applications.

  • Contact Type: Stamped
  • Termination Type: Crimp
  • Contact Material: Brass
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Wire Gauge: 20-24 AWG
  • Product Status: Active
  • Packaging: Tape & Reel
  • Series: Multimate III+

You May Also Be Interested in

TE Connectivity
CONN PIN 20-24AWG GOLD CRIMP / Pin Contact Gold Crimp 20-24 AWG Stamped
Lowest to $1.0530
ECAD model for 66102-1
TE Connectivity
PIN, SF, SIZE 16, 14-18, PD/NI/A / Pin Contact Nickel Crimp 14-18 AWG Power, Stamped
Need more? Email Us
ECAD model for 1060-16-0988
TE Connectivity
CONN SOCKET 12-14AWG TIN CRIMP / Socket Contact Tin Crimp 12-14 AWG Power, Stamped
Need more? Email Us
ECAD model for 1062-12-0166
TE Connectivity
CONN PIN 24-28AWG GOLD CRIMP / Pin Contact Gold Crimp 24-28 AWG Stamped
Need more? Email Us
ECAD model for 66507-3
TE Connectivity
CONN SOCKET 14-18AWG TIN CRIMP / Socket Contact Tin Crimp 14-18 AWG Stamped
Need more? Email Us
ECAD model for 66601-9
TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP / Socket Contact Gold Crimp 20-24 AWG Stamped
Lowest to $0.6614
ECAD model for 205201-6
TE Connectivity
CONN SOCKET 16-18AWG TIN CRIMP / Socket Contact Tin Crimp 16-18 AWG Stamped
Need more? Email Us
ECAD model for 163083-8
TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP / Socket Contact Gold Crimp 20-24 AWG Stamped
Lowest to $0.6348
ECAD model for 66104-9
TE Connectivity
CONN PIN 16-18AWG TIN-LEAD CRIMP / Pin Contact Tin-Lead Crimp 16-18 AWG Stamped
Lowest to $1.1666
ECAD model for 66098-7

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention