EN
  • EN
  • DE

MC9S12C128CFAE

Part No MC9S12C128CFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 128KB Flash 2.5V/5V Automotive 48-Pin LQFP Tray / IC MCU 16BIT 128KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2.35 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788153-MC9S12C128CFAE
Popularity Medium
Supply and Demand Status Balance
Family Name MC9S12C128
Introduction Date June 28, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S12C128CFAE CAD Model

Description

NXP MC9S12C128CFAE Microcontroller

The NXP MC9S12C128CFAE is a 16-bit microcontroller that is part of the HCS12 family, known for its robust architecture and versatility in handling various embedded applications. This microcontroller is designed to deliver high performance and reliability for automotive and industrial control systems.

Key Features:

  • Core: The MC9S12C128CFAE features a 16-bit HCS12 CPU, which is capable of executing up to 25 MHz, providing the computational power necessary for complex tasks.
  • Memory: It comes equipped with 128 KB of Flash memory and 8 KB of RAM, allowing for substantial program storage and efficient data handling.
  • Timers: Multiple timers including an 8-channel, 16-bit timer, and a 2-channel, 16-bit timer provide versatile timing and pulse-width modulation (PWM) capabilities.
  • Communication Interfaces: The microcontroller supports a variety of communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network) modules, facilitating easy integration with other components and systems.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit ADC allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition.
  • Input/Output Ports: The MC9S12C128CFAE provides ample I/O options with 59 general-purpose I/O pins, which are 5V tolerant and include interrupt capability.
  • Package: This microcontroller is available in a 48-pin QFP (Quad Flat Package), offering a compact footprint for space-constrained applications.
  • Voltage Range: It operates within a voltage range of 2.35V to 5.25V, ensuring flexibility in various operating environments.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to +85°C, suitable for harsh environmental conditions.

With its rich set of features and peripherals, the NXP MC9S12C128CFAE microcontroller is a powerful and reliable solution for complex and demanding applications. Whether for automotive control systems, industrial automation, or sophisticated consumer electronics, this microcontroller provides developers with a flexible platform to build upon.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0328 $90.0656
3+ $36.9500 $110.8500
5+ $35.7953 $178.9765
6+ $34.6406 $207.8436
8+ $33.4859 $267.8872
10+ $30.0219 $300.2190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess