Products specifications Report Issue?

Type Power, Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 10 AWG
Contact Material Copper
Contact Finish Silver
Contact Finish Thickness 100.0µin (2.54µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632858-66259-4
Ultra Librarian 3D Model Ultra Librarian 66259-4 CAD Model

You May Also Be Interested in

TE Connectivity
CONN SOCKET 22-28AWG GOLD CRIMP / Socket Contact Gold Crimp 22-28 AWG Stamped
Lowest to $0.4269
ECAD model for 1658686-1
TE Connectivity
CONN SOCKET TIN WIRE WRAP
Need more? Email Us
ECAD model for 5-66461-8
TE Connectivity
CONN PIN 10AWG SILVER CRIMP
Need more? Email Us
ECAD model for 66259-4
Corsair
M39029/32-244
Need more? Email Us
ECAD model for M39029/32-244
TE Connectivity
CONN PIN 24AWG GOLD CRIMP
Need more? Email Us
ECAD model for 1445692-3
TE Connectivity
CONN SOCKET 14-18AWG TIN CRIMP / Socket Contact Tin Crimp 14-18 AWG
Lowest to $0.3572
ECAD model for 66598-9
Anderson Power Products, Inc.
CONT PIN 14-16AWG PRE-MATE 9.3MM
Need more? Email Us
ECAD model for PM16P1416A30
HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us
ECAD model for 20100014221
Amphenol Sine Systems Corp
CONN PIN 12-14AWG NICKEL CRIMP / Pin Contact Nickel Crimp 12-14 AWG Stamped
Lowest to $0.2329
ECAD model for AT60-12-0166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention