EN
  • EN
  • DE

650915-5

Part No 650915-5
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN DIN PLUG 150POS PCB RA GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr TE Connectivity
Series Eurocard
Package Bulk
Product Status Active
Connector Type Plug, Male Pins
Number of Positions 150
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Level, Class 2
Mounting Type Through Hole, Right Angle
Termination Solder
Features Board Lock
Contact Finish Gold
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Base Product Number 650915
Standard Package 150 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856909-650915-5
Ultra Librarian 3D Model Ultra Librarian 650915-5 CAD Model

Description

The 856909-650915-5 is a plug connector with male pins from TE Connectivity.

  • Series: Eurocard
  • Connector Type: Backplane
  • Positions: 150
  • Pitch: 0.100" (2.54mm)
  • Feature: Board Lock
  • Mounting: Through-Hole, Right-Angle
  • Operating Temperature: -55°C to 125°C
  • Insulation Material: Polyester, Glass-Filled
  • Contact Finish: Gold
  • Standard Package: 150 pieces

You May Also Be Interested in

Hirose Electric Co Ltd
CONTACT PIN SIGNAL 20-24AWG GOLD / Contact Gold Signal Pin 20-24 AWG Crimp
Lowest to $0.3375
Amphenol
CONN DIN RCPT 96POS PCB RA GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Lowest to $1.8884
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
TE Connectivity
CONN HEADER BLADE PWR 6P EDGE MT / 6 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Need more? Email Us
Amphenol
CONN DIN HDR 96POS PCB RA GOLD / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $2.7003
Amphenol
CONN RCPT HIGH SPEED 36P EDGE MT / 36 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed
Lowest to $2.9829
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
Amphenol
CONN RCPT 24POS EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Lowest to $1.1809

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4354 $59.4832
19+ $6.1009 $115.9171
30+ $5.9103 $177.3090
41+ $5.7196 $234.5036
53+ $5.5290 $293.0370
70+ $4.9570 $346.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess